EN
  • EN
  • DE

DF12A-36DS-0.5V(81)

Part No DF12A-36DS-0.5V(81)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN RCPT 36POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Type Receptacle, Center Strip Contacts
Number of Positions 36
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting Type Surface Mount
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Mated Stacking Heights 3.5mm, 4mm, 5mm
Height Above Board 0.106\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1614015-DF12A-36DS-0.5V(81)
Ultra Librarian 3D Model Ultra Librarian DF12A-36DS-0.5V(81) CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
0.175 BTB QUAD ROW REC EMBSTP PK
Lowest to $1.3098
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $7.5672
Molex, LLC
CONN RCPT 16POS SMD GOLD
Lowest to $0.7277
Hirose Electric Co Ltd
CONN RCPT 10POS SMD GOLD
Lowest to $0.3784
Samtec Inc.
0.50 MM MICRO BLADE & BEAM ULTRA
Lowest to $6.0101
Samtec Inc.
CONN ARRAY RCPT 100POS SMD GOLD
Lowest to $26.1941
Samtec Inc.
CONN RCPT 40POS SMD GOLD
Lowest to $5.8209
Hirose Electric Co Ltd
CONN HDR 15POS SMD GOLD
Need more? Email Us
Molex, LLC
CONN PLUG 50POS SMD GOLD
Lowest to $2.0374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess