EN
  • EN
  • DE

DF13-4P-1.25H(21)

Part No DF13-4P-1.25H(21)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN HEADER SMD R/A 4POS 1.25MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features Connector Header Surface Mount, Right Angle 4 position 0.049" (1.25mm)
Manufacturer Hirose Electric Co Ltd
Series DF13
Package Reel - TR
Operating Temperature Range -35°C ~ 85°C
Mounting Surface Mount, Right Angle
Family Name DF13
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number *DF13-4P-1.25H(21), 536-0253-7-21, DF134P125H21, Q1223427A
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916941-DF13-4P-1.25H(21)
Ultra Librarian 3D Model Ultra Librarian DF13-4P-1.25H(21) CAD Model

Description

The DF13-4P-1.25H(21) is a 4-pin, 1.25mm pitch crimp style connector manufactured by Hirose Electric Co Ltd. It belongs to the DF13 series, known for its compact size and reliable connections. It's designed for wire-to-board connections in various electronic applications.

Applications:

  • Consumer electronics: Suitable for connecting internal components in devices like digital cameras, portable audio players, and handheld gaming consoles.
  • Industrial equipment: Used in control panels, sensors, and other industrial automation systems.
  • Medical devices: Appropriate for connecting PCBs and wiring harnesses in medical equipment where space is limited.
  • Robotics: Used for connecting sensors, actuators, and control boards within robotic systems.
  • Security systems: Suitable for connecting components in alarm systems, access control systems, and surveillance cameras.

Features:

  • 1.25mm pitch: Allows for high-density wiring.
  • 4 pins: Provides a compact and efficient connection.
  • Crimp style: Enables easy and reliable wire termination.
  • Wire-to-board connector: Designed for connecting wires to PCBs.
  • Compact design: Ideal for space-constrained applications.
  • Positive locking mechanism: Prevents accidental disconnections.

Benefits:

  • Space-saving: Compact size allows for high-density wiring in small devices.
  • Reliable connection: Positive locking mechanism ensures a secure and stable connection.
  • Easy assembly: Crimp style termination simplifies wire assembly, reducing manufacturing time and costs.
  • Versatile: Suitable for a wide range of wire-to-board applications.
  • Durable: Constructed with high-quality materials for long-lasting performance.

Additional Details:

The DF13 series from Hirose is designed for applications that require a compact and reliable wire-to-board connection. The 1.25mm pitch allows for a high density of wires, while the crimp style termination makes assembly quick and easy. The positive locking mechanism ensures a secure connection, preventing accidental disconnections. This connector is commonly used in a variety of electronic devices and industrial equipment.

Technical Specifications:

  • Number of Contacts: 4
  • Pitch: 1.25mm
  • Mating Style: Wire-to-Board
  • Termination Type: Crimp
  • Wire Gauge: AWG #28 to #32
  • Current Rating: 1A
  • Voltage Rating: 125V AC/DC
  • Operating Temperature: -25°C to +85°C
  • Insulation Resistance: 100 MΩ minimum
  • Contact Resistance: 30 mΩ maximum

You May Also Be Interested in

Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9988 $54.9340
125+ $0.8195 $102.4375
190+ $0.7939 $150.8410
265+ $0.7683 $203.5995
340+ $0.7427 $252.5180
455+ $0.6659 $302.9845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess