EN
  • EN
  • DE

DF37B-40DP-0.4V(53)

Part No DF37B-40DP-0.4V(53)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN HDR 40POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Outer Shroud Contacts
Number of Positions 40
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 2.00µin (0.051µm)
Mated Stacking Heights 0.98mm
Height Above Board 0.030\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1614020-DF37B-40DP-0.4V(53)
Ultra Librarian 3D Model Ultra Librarian DF37B-40DP-0.4V(53) CAD Model

Description

DF37B-40DP-0.4V(53) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine connector designed for compact electronic assemblies where height, density, and mechanical reliability matter. As a 40-position, 2-row surface-mount header with 0.40 mm pitch, gold contact finish, and solder retention feature, it fits space-constrained designs such as mobile devices, industrial control modules, embedded computing boards, medical electronics, and portable instrumentation. Engineers typically select this connector family when they need a low-profile interconnect with consistent mating performance in tightly stacked PCB layouts. Based on the provided data, this part is currently facing shortage conditions, so procurement teams should plan for lead-time risk and confirm allocation early. Lifecycle status is listed as unknown, which means design teams should verify current manufacturer support before locking it into new programs. RoHS compliance information is not available in the provided specifications, so engineers should confirm RoHS and related environmental declarations directly from Hirose or authorized documentation.

You May Also Be Interested in

Amphenol
CONN RCPT 40POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN DIFF ARRAY PLUG 200POS SMD
Need more? Email Us
TE Connectivity
CONN RCPT 120POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $7.5672
Amphenol
CONN HDR 11POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN SOCKET 20POS SMD GOLD
Lowest to $5.8209
AVX Corp/Kyocera Corp
BOARD TO BOARD
Lowest to $17.4627
Molex, LLC
0.8 BT BTB H0.75 8P REC.
Lowest to $0.8732
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $4.8023

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess