EN
  • EN
  • DE

FH28-40S-0.5SH(51)

Part No FH28-40S-0.5SH(51)
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021581-FH28-40S-0.5SH(51)
Categories OEM Parts(F-I)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FH28-40S-0.5SH(51) CAD Model

Description

The FH28-40S-0.5SH(51) is a Flat Flexible Cable (FFC) / Flat Printed Circuit (FPC) connector manufactured by Hirose Electric Co. Ltd. This connector is designed for connecting FFC/FPC cables to printed circuit boards (PCBs) in a wide array of electronic applications. The fine pitch and robust design make it suitable for high-density and reliable interconnections.

Applications

  • Display Connections: Connecting LCD, LED, and OLED displays in televisions, monitors, and laptops.
  • Mobile Devices: Interconnecting internal components in smartphones, tablets, and wearable devices.
  • Imaging Equipment: Connecting image sensors in digital cameras, scanners, and copiers.
  • Automotive Electronics: Connecting displays, sensors, and control modules within automotive systems.
  • Industrial Automation: Connecting components in control panels, robotic systems, and other industrial equipment.

Features

  • Fine Pitch (0.5mm): Allows for high-density connections, maximizing space utilization on PCBs.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing time and costs.
  • Zero Insertion Force (ZIF): Enables easy and reliable cable insertion and removal without damaging the FFC/FPC.
  • Robust Construction: Ensures reliable performance in demanding environments with vibration and shock.
  • Halogen-Free: Compliant with environmental regulations, minimizing the presence of hazardous substances.

Benefits

  • High-Density Interconnect: The fine pitch allows for a greater number of connections in a smaller area, ideal for compact devices.
  • Automated Assembly: SMT compatibility streamlines the manufacturing process, reducing labor costs.
  • Easy Cable Handling: The ZIF mechanism simplifies cable insertion and removal, reducing the risk of damage.
  • Reliable Performance: The robust design ensures a secure and stable connection, even in harsh environments.
  • Environmental Compliance: The halogen-free construction supports environmentally conscious manufacturing practices.

Specifications

While specific specifications may vary, typical parameters for the FH28-40S-0.5SH(51) FFC/FPC connector include:

  • Number of Contacts: 40
  • Pitch: 0.5mm
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Typically -40°C to +85°C
  • Voltage Rating: Typically 50V AC/DC
  • Current Rating: Typically 0.5A per contact
  • Durability: Typically 30 insertion/removal cycles

For detailed and precise specifications, it is essential to consult the manufacturer's datasheet.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess