EN
  • EN
  • DE

W.FL-R-SMT-1(10)/CL331-0482-6

Part No W.FL-R-SMT-1(10)/CL331-0482-6
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Connectors (RF)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors,Interconnects
Family Coaxial Connectors(RF)
Manufacturer Hirose Electric Co Ltd
Win Source Part Number 409388-W.FL-R-SMT-1(10)/CL331-0482-6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W.FL-R-SMT-1(10)/CL331-0482-6 CAD Model

Description

The Hirose Electric Co Ltd W.FL-R-SMT-1(10)/CL331-0482-6 is an ultra-small coaxial connector designed for surface mounting. This connector is part of the W.FL series, well-regarded for its compact dimensions and robust performance in wireless communication applications. The (10) and CL331-0482-6 likely refer to specific packaging, cable, or specification details.

Applications

  • Wireless LAN (WLAN) cards
  • Bluetooth devices
  • GPS modules
  • Mobile phones and smartphones
  • IoT (Internet of Things) devices
  • Wearable electronics

Features

  • Extremely small size for dense PCB layouts
  • Surface mount technology (SMT) compatible
  • High-frequency characteristics suitable for wireless applications
  • Reliable electrical connection to minimize signal loss
  • RoHS compliant for environmental considerations
  • Durable construction for long-term use
  • Designed for automated pick-and-place assembly

Benefits

  • Enables miniaturization of wireless-enabled products
  • Streamlines the PCB assembly process
  • Maintains signal integrity in high-frequency circuits
  • Ensures a secure and consistent connection
  • Reduces the environmental impact of electronic devices
  • Offers long-term reliability in demanding applications
  • Facilitates high-volume manufacturing

Additional Details

The W.FL-R-SMT-1(10)/CL331-0482-6 connector typically utilizes a gold-plated center contact and a sturdy outer shell to ensure optimum signal transmission and durability. It is engineered to be paired with Hirose's W.FL series cable assemblies. The surface mount design simplifies integration into PCB designs using industry-standard SMT soldering processes. Its compact size makes it ideally suited for applications where space is severely limited. Adhering to Hirose's recommended soldering profiles and handling procedures is essential for proper assembly and to avoid damage to the connector. Detailed specifications, including frequency range, impedance, and VSWR (Voltage Standing Wave Ratio), are available in the Hirose Electric Co Ltd datasheet for the W.FL-R-SMT-1(10)/CL331-0482-6.

Furthermore, these connectors are designed to meet stringent industry standards for electrical performance and mechanical reliability. They often feature excellent shielding characteristics to minimize EMI and RFI, ensuring the integrity of the wireless signal. The CL331-0482-6 designation may indicate the specific type or length of the compatible cable assembly. Refer to the manufacturer's documentation for complete technical specifications.

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Hirose Electric Co Ltd
CONN ADAPT COAX PLUG TO SMA JACK / Adapter Coaxial Connector Coaxial Switch - 2.24mm Plug Dia Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Need more? Email Us
Fairview Microwave
Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us
Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us
Hirose Electric Co Ltd
CONN INSULATOR FOR GT16 SERIES / Connector Insulator For GT16 Series
Lowest to $0.0254
Murata Electronics North America
MWC
Need more? Email Us
Murata Electronics North America
SWH-2WAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1304 $50.8680
110+ $0.9276 $102.0360
170+ $0.8986 $152.7620
230+ $0.8696 $200.0080
300+ $0.8406 $252.1800
400+ $0.7536 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess