EN
  • EN
  • DE

HA13432MP

Part No HA13432MP
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010599-HA13432MP
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA13432MP CAD Model

Description

The Hitachi HA13432MP is a monolithic integrated circuit designed for use as a power amplifier in various audio applications. It's commonly used in car audio systems, home stereos, and other consumer electronic devices where a reliable and efficient audio amplifier is needed.

Applications

  • Car Audio Systems: Used as a power amplifier in car radios and head units to drive speakers.
  • Home Stereos: Employed in home stereo amplifiers to provide audio amplification for loudspeakers.
  • Portable Audio Players: Found in portable audio players, such as MP3 players and CD players, to amplify audio signals for headphones or external speakers.
  • Television Sets: Used in television sets to amplify audio signals for built-in speakers.
  • Active Speakers: Utilized in active speakers to provide the necessary power amplification for the speaker drivers.

Features

  • High Output Power: Delivers significant output power to drive loudspeakers effectively.
  • Low Distortion: Provides low total harmonic distortion (THD) for high-fidelity audio reproduction.
  • High Efficiency: Offers high power efficiency, minimizing heat dissipation and extending battery life in portable applications.
  • Built-in Protection Circuits: Includes protection circuits against overvoltage, overcurrent, and thermal overload to prevent damage.
  • Mute Function: Features a mute function to suppress unwanted noise during power-up or power-down.
  • Standby Function: Offers a standby mode to reduce power consumption when the amplifier is not in use.
  • Compact Package: Available in a compact package for easy integration into various electronic devices.

Benefits

  • High-Quality Audio Reproduction: Delivers high-quality audio reproduction with low distortion and high fidelity.
  • Reliable Performance: Built-in protection circuits ensure reliable performance and prevent damage to the amplifier and connected speakers.
  • Efficient Power Consumption: High power efficiency minimizes heat dissipation and extends battery life in portable applications.
  • Easy Integration: Compact package and simple design facilitate easy integration into various electronic devices.
  • Cost-Effective Solution: Provides a cost-effective solution for audio amplification in a wide range of applications.

Additional Details

The Hitachi HA13432MP audio power amplifier is known for its robust design and reliable performance. Its built-in protection features make it suitable for demanding applications where reliability is critical. The amplifier's low distortion characteristics ensure that the audio signal is reproduced accurately, providing a high-quality listening experience. It is a suitable option for a wide array of amplifier applications. Its efficiency makes it popular with battery powered or portable systems. The HA13432MP is designed to operate with a single power supply, simplifying the power supply requirements of the application in which it is used. It uses a standard multi-lead package for easy integration with a PCB and other components.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess