EN
  • EN
  • DE

HD64180RP-10

Part No HD64180RP-10
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062136-HD64180RP-10
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD64180RP-10 CAD Model

Description

The HD64180RP-10 is a high-performance CMOS microprocessor manufactured by Hitachi, Ltd. It is an enhanced version of the Z80 microprocessor, offering improved processing speed and additional features. This microprocessor is commonly used in embedded systems, industrial control applications, and various consumer electronics.

Applications

  • Embedded control systems
  • Industrial automation equipment
  • Data acquisition systems
  • Communication devices
  • Consumer electronics (e.g., printers, scanners)

Features

  • Enhanced Z80 instruction set
  • Operating frequency of 10 MHz
  • Built-in memory management unit (MMU) supporting up to 512KB of memory
  • Two-channel direct memory access (DMA) controller
  • Two-channel asynchronous serial communication interface (ASCI)
  • Three-channel programmable timer
  • Clock generator and bus controller
  • Low power consumption CMOS technology

Benefits

  • Increased processing power compared to standard Z80 microprocessors
  • Efficient memory management with the built-in MMU
  • Reduced system cost by integrating multiple peripherals on a single chip
  • Simplified system design due to integrated DMA and serial communication interfaces
  • Improved system reliability due to low power consumption and CMOS technology

Additional Details

The HD64180RP-10 operates at a clock frequency of 10 MHz. It features an enhanced Z80 instruction set, providing developers with a familiar programming environment while offering significant performance improvements. The integrated MMU supports up to 512KB of memory, allowing for the development of more complex applications. The two-channel DMA controller enables high-speed data transfer between memory and peripherals without CPU intervention. The two ASCI channels facilitate serial communication with other devices. The three programmable timers can be used for various timing and control functions. The HD64180RP-10 is housed in a variety of package types, including surface-mount and through-hole options, to accommodate different assembly requirements.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hewlett Packard
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess