The HD74HC02 is a quad 2-input NOR gate integrated circuit (IC) belonging to the 74HC family of logic gates. These gates utilize high-speed silicon gate CMOS technology, offering low power consumption and high noise immunity.
Applications
- Basic logic circuits
- Signal inverters
- Oscillators
- Simple control circuits
- Digital electronics projects
Features
- Quad 2-input NOR gates
- High-speed operation: tpd = 7ns (typical) at VCC = 5V
- Low power consumption: ICC = 1μA (maximum) at VCC = 5V
- High noise immunity: VNIH = VNIL = 28 % VCC (minimum)
- Wide operating voltage range: 2V to 6V
- Fanout of 10 LS-TTL loads
- Operating temperature range: -40°C to +85°C
Benefits
- Versatile building block for digital logic circuits.
- High speed allows for use in fast-switching applications.
- Low power consumption makes it suitable for battery-powered devices.
- High noise immunity ensures reliable operation in noisy environments.
- Wide operating voltage range provides flexibility in system design.
- Easy to interface with other TTL and CMOS logic devices.
Additional Details
The HD74HC02 is a widely used component in digital electronics. Each of the four NOR gates within the IC performs the logical NOR operation on its two inputs. The output is high (logic 1) only when both inputs are low (logic 0); otherwise, the output is low. This IC is commonly available in a 14-pin DIP (Dual In-line Package) and other surface-mount packages. Its CMOS construction contributes to its low power consumption and high noise immunity, making it a reliable and efficient choice for various digital logic applications.