Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Logic Function NAND
RoHS Non-Compliant
Win Source Part Number 1062346-HD74LS13P
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LS13P CAD Model

Description

The HD74LS13P manufactured by Hitachi is a Dual 4-Input NAND Schmitt Trigger. This device incorporates two independent 4-input NAND gates with Schmitt trigger inputs. The Schmitt trigger action provides different threshold levels for positive-going and negative-going signals, offering hysteresis. This makes the HD74LS13P highly resistant to noise and suitable for applications where input signals may be slow or noisy. It is commonly used in wave shaping, pulse squaring, and general logic circuits.

Applications:

  • Wave shaping
  • Pulse squaring
  • Noise suppression
  • Line receivers
  • Clock oscillators
  • General logic circuits

Features:

  • Dual 4-input NAND gates
  • Schmitt trigger inputs
  • High noise immunity
  • Standard TTL logic levels
  • Operating Voltage of 5V

Benefits:

  • Improved noise immunity compared to standard NAND gates
  • Clean and sharp output signals even with noisy inputs
  • Simplified circuit design for applications requiring noise suppression
  • Direct replacement for standard TTL NAND gates in many applications

Technical Specifications:

Manufacturer: Hitachi, Ltd
Logic Family: LS (Low-power Schottky TTL)
Function: Dual 4-Input NAND Schmitt Trigger
Number of Gates: 2
Inputs per Gate: 4
Threshold Voltage (Positive-Going): Typically 1.7V
Threshold Voltage (Negative-Going): Typically 0.9V
Hysteresis Voltage: Typically 0.8V
Supply Voltage: 5V
Operating Temperature: 0°C to +70°C
Package: Through Hole

The HD74LS13P’s Schmitt trigger inputs provide superior noise immunity, making it a reliable choice for applications where input signals are susceptible to noise or slow transitions. It is pin-compatible with standard TTL NAND gates, simplifying its integration into existing circuits.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for HA17385HPS-E
Hitachi, Ltd
Need more? Email Us
ECAD model for HM62256BLTM-4SL
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Need more? Email Us
ECAD model for F3SJ-A0870P30
Renesas Electronics America
Need more? Email Us
ECAD model for IDT74FCT240ATS0
Halo Electronics Inc
Ind Drum Core Shielded 47uH 20% T/R
Need more? Email Us
ECAD model for HDS129-470MTR
Renesas Electronics America
Need more? Email Us
ECAD model for HD74HC374PV-E
Sumitomo Electric
High Power GaAs FETs, Ku-Band, 6dB, 13.75 14.5GHz, 5000mA
Lowest to $1,009.0080
ECAD model for FLM1314-18F
Amphenol
Need more? Email Us
ECAD model for F4-696681-011
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
ECAD model for HAL1508SU

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1217 $67.3020
145+ $0.9204 $133.4580
220+ $0.8917 $196.1740
300+ $0.8628 $258.8400
390+ $0.8341 $325.2990
520+ $0.7478 $388.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 60 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention