EN
  • EN
  • DE

MAX4538CEE-T

Part No MAX4538CEE-T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1075409-MAX4538CEE-T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4538CEE-T CAD Model

Description

Maxim Integrated MAX4538CEE-T Multiplexer

The MAX4538CEE-T from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer that offers precision signal routing for a variety of applications. This device features a dual 4-channel configuration, making it suitable for routing stereo audio signals or for use in dual-supply systems. Its compact 16-pin QSOP package makes it ideal for space-constrained applications.

With a wide operating voltage range of 2V to 11V and a low power consumption, the MAX4538CEE-T ensures compatibility with a broad spectrum of analog signals and power-saving operation in portable devices. The multiplexer's low on-resistance (100 ohms max) and low charge injection (10pC max) provide a high level of signal integrity, minimizing distortion and preserving the quality of the transmitted signal.

The MAX4538CEE-T is designed with break-before-make switching action, which prevents momentary shorting when switching between channels. This feature is crucial in preventing damage to sensitive components and ensuring reliable operation of the multiplexer in critical applications. Additionally, the device offers ESD protection greater than 2000V per Method 3015.7, offering robustness for industrial environments where electrostatic discharges could occur.

Other notable features include its TTL/CMOS-logic compatibility, which allows for easy integration with a wide range of digital systems. The MAX4538CEE-T also includes a digital logic function that allows for the connection of the address inputs to V+ or ground without the need for pullup or pulldown resistors, simplifying the design and reducing component count.

Whether for use in communication systems, data acquisition, audio/video signal routing, or test equipment, the MAX4538CEE-T provides designers with a versatile and reliable solution for analog signal multiplexing. Its combination of low power consumption, high signal integrity, and ease of use makes it an excellent choice for both portable and stationary applications.

For detailed specifications and application notes, designers are encouraged to consult the MAX4538CEE-T datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess