Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Color Blue
Current - Test 350mA
Current - Max 1A
Luminous Flux @ Current/Temperature 14lm (Typ)
Viewing Angle 110°
Mounting Type Surface Mount
Package / Case 2-SMD, Gull Wing Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTPL-P013B CAD Model

Description

NULL

You May Also Be Interested in

LED Engin Inc.
LED EMITTER RGBW 10W SMD
Need more? Email Us
ECAD model for LZ4-00MD00
OSRAM Opto Semiconductors Inc.
LED OSLON SSL150 YLW 590NM SMD
Lowest to $1.7029
ECAD model for GY CSHPM1.23-KPKR-36-0-350-R18
OSRAM Opto Semiconductors Inc.
LED SYNIOS P2720 BLUE 455NM SMD
Lowest to $0.5359
ECAD model for KB DMLN31.13-7D8F-36-15B5-200-R18
Cree Inc.
LED XLAMP XPE2 BLU 475NM SMD
Need more? Email Us
ECAD model for XPEBBL-L1-0000-00Z05
OSRAM Opto Semiconductors Inc.
LED LZ1 GREEN 528NM SMD
Need more? Email Us
ECAD model for LZ1-00G102-0000
OSRAM Opto Semiconductors Inc.
67000
Need more? Email Us
ECAD model for KR DMLN31.23-6E5G-25-F3T3-65-S
OSRAM Opto Semiconductors Inc.
LED SYNIOS YELLOW 1108
Need more? Email Us
ECAD model for KY DMLQ31.FY-Z5JF10-5F-8E8G-300-R18
Lumileds
LUXEON Rebel and LUXEON Rebel ES Color Portfolio | LED LUXEON REBEL GREEN SMD
Lowest to $3.7605
ECAD model for LXML-PM01-0100
Cree Inc.
LED XLAMP XPC AMB 590NM SMD
Need more? Email Us
ECAD model for XPCAMB-L1-R250-00401

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention