EN
  • EN
  • DE

LZ4-00MD00

Part No LZ4-00MD00
Manufacturer LED Engin Inc.
Catalog LED Lighting - Color
Description LED EMITTER RGBW 10W SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer LED Engin Inc.
Packaging Reel - TR
Status Active
Color Red, Green, Blue, White - Cool (RGBW)
Wavelength 624nm Red, 525nm Green, 457nm Blue, 6658K White
Current - Test 700mA Red, 700mA Green, 700mA Blue, 700mA White
Forward Voltage 2.2V Red, 3.35V Green, 3.2V Blue, 3.2V White
Lumens/Watt @ Current - Test 75 lm/W Red, 68 lm/W Green, 13 lm/W Blue, 85 lm/W White
Current - Max 1A Red, 1A Green, 1A Blue, 1A White
Flux @ Current/Temperature - Test 115 lm Red, 160 lm Green, 30 lm Blue, 190 lm White
Temperature - Test 25°C
Viewing Angle 95°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.173" (4.40mm)
Thermal Resistance of Package 1.1°C/W
Win Source Part Number 206936-LZ4-00MD00
Ultra Librarian 3D Model Ultra Librarian LZ4-00MD00 CAD Model

Description

The LED Engin Inc. LZ4-00MD00 is an active electronic component used in various optoelectronics applications.

  • Mounting Type: SMD (SMT)
  • Packaging: Reel
  • Colors: Red, Green, Blue, and White cool (RGBW)
  • Seated Height: 0.173 inches (4.40mm)
  • Viewing Angle: 95 degrees
  • Thermal Resistance: 1.1 degrees Celsius per watt
  • Current: 1A for each color
  • Forward Voltage: 2.2V for red, 3.35V for green, 3.2V for blue, and 3.2V for white
  • Flux: 115 lm for red, 160 lm for green, 30 lm for blue, and 190 lm for white @ 700mA and 25 degrees Celsius

You May Also Be Interested in

Cree Inc.
LED XLAMP XBD RED-ORG 615NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD GREEN 528NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED SYNIOS RED 621NM 2SMD
Lowest to $0.9098
Lumileds
LED LUXEON Z AMBER 590NM SMD
Need more? Email Us
AMS-TAOS USA Inc.
Need more? Email Us
Lumins Inc.
LED SST10 RED 730NM SMD
Lowest to $1.3723
Cree Inc.
LED XLAMP XPE GREEN 528NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE2 BLU 458NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 RED 620NM SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess