EN
  • EN
  • DE
  • IT

ASMT-AA00-ARS01

Part No ASMT-AA00-ARS01
Manufacturer Broadcom Limited
Catalog LED Lighting - Color
Description LED AMBER 590NM 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr Broadcom Limited
Package Tape & Reel
Product Status Last Time Buy
Color Amber
Wavelength 590nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.1V
Lumens/Watt @ Current - Test 68 lm/W
Current - Max 500mA
Luminous Flux @ Current/Temperature 50lm (Typ)
Temperature - Test 25°C
Viewing Angle 140°
Mounting Type Surface Mount
Package / Case 2-SMD, Gull Wing Exposed Pad
Supplier Device Package 2-SMD
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.165" (4.20mm)
Thermal Resistance of Package 10°C/W
Base Product Number ASMT-AA00
Standard Package 500 pcs
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 60147-ASMT-AA00-ARS01
Ultra Librarian 3D Model Ultra Librarian ASMT-AA00-ARS01 CAD Model

Description

ASMT-AA00-ARS01 Electronic Component

The ASMT-AA00-ARS01 component is designed for high-intensity light applications. Its superior luminous efficacy and reliability make it a prime choice for lighting solutions.

  • Features and Benefits:
    • High luminous intensity
    • Improved color rendering index
    • Extended operational lifespan
    • High thermal endurance
  • Applications/Projects:
    • Architectural lighting
    • Automotive headlamps
    • Street lighting
  • Additional Details:
    • Color Temperature: Available in various options
    • Efficiency: Excellent lumen-to-watt ratio

You May Also Be Interested in

TT Electronics
LED GREEN 515NM SMD
Lowest to $1.8278
Light-Avenue
LED RED 626NM DIE
Need more? Email Us
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
Broadcom Limited
Need more? Email Us
LITE-ON Technology
LED LOPL RED 625NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED SMD
Need more? Email Us
LITE-ON Technology
P033RGB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $31.5445 $94.6335
5+ $25.8836 $129.4180
8+ $25.0739 $200.5912
11+ $24.2654 $266.9194
14+ $23.4568 $328.3952
19+ $21.0300 $399.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess