EN
  • EN
  • DE

LOPL-E001A

Part No LOPL-E001A
Manufacturer LITE-ON Technology
Catalog LED Lighting - Color
Description LED LOPL AMBER 590NM SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Color Amber
Wavelength 590nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.57V
Lumens/Watt @ Current - Test 40 lm/W
Current - Max 350mA
Luminous Flux @ Current/Temperature 36lm (Typ)
Temperature - Test 25°C
Viewing Angle 110°
Mounting Type Surface Mount
Package / Case 2-SMD, Gull Wing Exposed Pad
Supplier Device Package SMD
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.087\
Ultra Librarian 3D Model Ultra Librarian LOPL-E001A CAD Model

Description

NULL

You May Also Be Interested in

LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LERTDUWS2WN-KBLA-1+MANA-P+AXAZ-P+MBNB-CQ ams OSRAM Multi-Color LEDs LE RTDUW S2WN datasheet, inventory, & pricing.
Lowest to $12.6896
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess