EN
  • EN
  • DE

LXML-PM01-0100

Part No LXML-PM01-0100
Manufacturer Lumileds
Catalog LED Lighting - Color
Description LUXEON Rebel and LUXEON Rebel ES Color Portfolio | LED LUXEON REBEL GREEN SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lumileds
Packaging Reel
Color Green
Wavelength 530nm
Current - Test 350mA
Voltage - Forward (Vf) 2.9V
Lumens/Watt at Current - Test 100 lm/W
Current - Max 1A
Flux at Current/Temperature - Test 102lm
Test Temperature Condition 25°C
Viewing Angle 125°
Mounting Style SMD
Manufacturer Package 1812 (4532 Metric)
Supplier Device Package SMD
Parts Dimension 0.177" L x 0.120" W (4.49mm x 3.05mm)
Height - Seated (Maximum) 0.083" (2.10mm)
Thermal Resistance of Package 10°C/W
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1209792-LXML-PM01-0100
Manufacturer Homepage www.luxeon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LXML-PM01-0100 CAD Model

Description

The LXML-PM01-0100 is a green surface-mount LED emitter designed for use in optoelectronic applications by Lumileds.

  • Maximum Current: 1A
  • Wavelength: 530nm
  • Viewing Angle: 125 degrees
  • Thermal Resistance: 10 degrees Celsius per watt
  • Package Height: 0.083 inches
  • Package Dimensions: 0.177 inches (length) x 0.120 inches (width)
  • Voltage-Forward: 2.9V
  • Lumens/Watt: 100 lm/W @ Current-Test of 350mA
  • Flux: 102lm @ 25 degrees Celsius
  • Supply and Demand: Balanced
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1

You May Also Be Interested in

World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0800
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0851
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0995
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0780
Cree Inc.
LED XLAMP XPC GREEN 528NM SMD
Need more? Email Us
Everlight Electronics Co Ltd
LED SHWO AMBER 589NM SMD
Need more? Email Us
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Lowest to $0.1496

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2446 $58.4028
44+ $2.6623 $117.1412
68+ $2.5790 $175.3720
93+ $2.4959 $232.1187
120+ $2.4127 $289.5240
161+ $2.1631 $348.2591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,317 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess