EN
  • EN
  • DE

KB DMLN31.13-7D8F-36-15B5-200-R18

Part No KB DMLN31.13-7D8F-36-15B5-200-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED SYNIOS P2720 BLUE 455NM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr ams-OSRAM USA INC.
Series SYNIOS® P2720
Package Tape & Reel
Product Status Active
Color Blue
Wavelength 455nm (Typ)
Current - Test 200mA
Voltage - Forward (Vf) (Typ) 3V
Lumens/Watt @ Current - Test 13 lm/W
Current - Max 300mA
Luminous Flux @ Current/Temperature 12lm (Typ)
Temperature - Test 25°C
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 1108 (2720 Metric)
Supplier Device Package SMD
Size / Dimension 0.108" L x 0.079" W (2.75mm x 2.00mm)
Height - Seated (Max) 0.028" (0.70mm)
Thermal Resistance of Package 18°C/W
Base Product Number KB DMLN31.13
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371950-KB DMLN31.13-7D8F-36-15B5-200-R18
Ultra Librarian 3D Model Ultra Librarian KB DMLN31.13-7D8F-36-15B5-200-R18 CAD Model

Description

The SYNIOS® P2720 KB DMLN31.13 is a blue color LED lighting component manufactured by ams-OSRAM USA INC.

  • Package: 1108 (2720 Metric)
  • Size: 0.108" L x 0.079" W (2.75mm x 2.00mm)
  • Seated Height: 0.028" (0.70mm)
  • REACH: Unaffected
  • ECCN: EAR99
  • Application: Color LED Lighting
  • Maximum Current: 300mA
  • Forward Voltage: 3V
  • Test Current: 200mA
  • Viewing Angle: 120 degrees
  • Wavelength: 455nm (typical)
  • Luminous Flux: 12lm @ 200mA/25°C
  • Thermal Resistance: 18°C/W

You May Also Be Interested in

World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0874
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0670
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0796
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5339 $50.7205
230+ $0.4381 $100.7630
355+ $0.4244 $150.6620
490+ $0.4107 $201.2430
630+ $0.3970 $250.1100
845+ $0.3560 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess