EN
  • EN
  • DE

KR DMLN31.23-6E5G-25-F3T3-65-S

Part No KR DMLN31.23-6E5G-25-F3T3-65-S
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description 67000
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr ams-OSRAM USA INC.
Series SYNIOS® P2720
Package Tape & Reel
Product Status Active
Color Red
Wavelength 621nm (612nm ~ 630nm)
Current - Test 200mA
Voltage - Forward (Vf) (Typ) 2.3V
Lumens/Watt @ Current - Test -
Current - Max 250mA
Luminous Flux @ Current/Temperature -
Temperature - Test 25°C
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 1108 (2720 Metric)
Supplier Device Package 1108
Size / Dimension 0.108" L x 0.079" W (2.75mm x 2.00mm)
Height - Seated (Max) 0.028" (0.70mm)
Base Product Number KR DMLN31.23
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371840-KR DMLN31.23-6E5G-25-F3T3-65-S
Ultra Librarian 3D Model Ultra Librarian KR DMLN31.23-6E5G-25-F3T3-65-S CAD Model

Description

The SYNIOS® P2720 is a color LED lighting component manufactured by ams-OSRAM USA INC.

  • Package / Case: 1108 (2720 Metric)
  • Mounting Type: Surface Mount
  • Size / Dimension: 0.108" L x 0.079" W (2.75mm x 2.00mm)
  • Height - Seated (Max): 0.028" (0.70mm)
  • Color: Red
  • Voltage - Forward (Vf) (Typ): 2.3V
  • Current - Max: 250mA
  • Viewing Angle: 120°
  • Wavelength: 621nm (612nm ~ 630nm)
  • Packaging: Tape & Reel (TR)
  • Status: Active
  • MSL: 2 (1 Year)

You May Also Be Interested in

World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Lowest to $0.1496
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
OSRAM Opto Semiconductors Inc.
LERTDUWS2WN-KBLA-1+MANA-P+AXAZ-P+MBNB-CQ ams OSRAM Multi-Color LEDs LE RTDUW S2WN datasheet, inventory, & pricing.
Lowest to $12.6896
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess