EN
  • EN
  • DE

LENOVO 4XB7A16962 - Lenovo ThinkSystem 48TB (6x 8TB, 3.5in, NLSAS HDD) Drive Pack for DM3000H

Part No LENOVO 4XB7A16962 - Lenovo ThinkSystem 48TB (6x 8TB, 3.5in, NLSAS HDD) Drive Pack for DM3000H
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A16962 - Lenovo ThinkSystem 48TB (6x 8TB, 3.5in, NLSAS HDD) Drive Pack for DM3000H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428049-LENOVO 4XB7A16962 - Lenovo ThinkSystem 48TB (6x 8TB, 3.5in, NLSAS HDD) Drive Pack for DM3000H
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A16962 - Lenovo ThinkSystem 48TB (6x 8TB, 3.5in, NLSAS HDD) Drive Pack for DM3000H CAD Model

Description

The LENOVO 4XB7A16962 Drive Pack is a comprehensive storage solution designed specifically for the Lenovo ThinkSystem DM3000H, offering a massive total capacity of 48TB through six 8TB Near-Line SAS (NLSAS) hard drives. Housed in 3.5-inch form factors, these drives are engineered to provide reliable, high-capacity storage suitable for a wide range of applications, including data backup, archiving, and digital media storage. NLSAS drives combine the robustness and reliability of traditional enterprise-class SAS drives with the high capacity and cost-effectiveness of SATA drives, making them an optimal solution for businesses seeking affordable, yet reliable, high-capacity storage. The inclusion of Hot-Swap support allows for easy maintenance and uninterrupted operation, as drives can be replaced or upgraded without shutting down the system. This Drive Pack is ideal for businesses looking to expand their storage capacity with a dependable, high-performance solution. Its compatibility with the Lenovo ThinkSystem DM3000H ensures seamless integration and optimized performance.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess