Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063171-HM74LS280
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM74LS280 CAD Model

Description

The HM74LS280 is a 9-Bit Odd/Even Parity Generator/Checker manufactured by Hitachi. This device is part of the 74LS series of TTL logic gates and is designed to detect or generate parity bits for error detection in digital systems. It's commonly used in data transmission, memory systems, and other applications where data integrity is crucial.

Applications:

  • Data Transmission: Used to generate or check parity bits during data transmission to detect errors.
  • Memory Systems: Employed in memory systems to ensure data integrity by detecting parity errors.
  • Error Detection Circuits: Found in various error detection and correction circuits to identify data errors.
  • Computer Systems: Used in computer systems for parity checking in memory and data buses.
  • Industrial Control Systems: Utilized in industrial control systems to ensure accurate data transmission and processing.

Features:

  • 9-Bit Input: Accepts 9 input bits for parity generation or checking.
  • Odd/Even Parity Output: Provides separate outputs for odd and even parity detection.
  • TTL Compatibility: Compatible with TTL logic levels, simplifying integration with standard digital circuits.
  • Low Power Consumption: Operates at low power levels, making it suitable for various applications.
  • High Noise Immunity: Offers high noise immunity, ensuring reliable operation in noisy environments.

Benefits:

  • Improved Data Integrity: Parity generation and checking ensures data accuracy and reliability.
  • Error Detection: Detects single-bit errors in data transmission and storage.
  • Simplified System Design: TTL compatibility simplifies integration with other digital components.
  • Enhanced Reliability: High noise immunity ensures reliable operation in challenging environments.
  • Versatile Application: Suitable for a wide range of applications requiring parity checking.

Additional Details: The HM74LS280 is available in a DIP (Dual In-line Package). It typically requires a 5V power supply for operation. The device can be used in either parity generation or checking mode, depending on the application. It is a reliable and cost-effective solution for error detection in digital systems.

You May Also Be Interested in

Omega Engineering
12 AWG, 250 Ft, Treated Glass Overbraid
Need more? Email Us
ECAD model for HTMG-1CU-312S/C-250
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
ECAD model for FL FOC PN-B-980/1000
Toshiba Semiconductor and Storage
Trans IGBT Chip N-CH 600V 50A 230000mW 3-Pin(3+Tab) TO-3PN Magazine
Lowest to $6.8230
ECAD model for GT50JR22(STA1,E,S)
Renesas Electronics America
Lowest to $0.7207
ECAD model for HD74HC74FPEL-E
Samtec Inc.
Conn Socket Strip SKT 99 POS 2.54mm Solder ST Thru-Hole
Need more? Email Us
ECAD model for HLS-1109-S-22
Eaton / Cutler Hammer
HMDL3800A09N05 - Eaton Cutler-Hammer Westinghouse M-FRAME HMDL3800 w/ aux sw & LEST
Need more? Email Us
ECAD model for HMDL3800A09N05
Holtek
Need more? Email Us
ECAD model for HT93LC46-8DIP
Renesas Electronics America
Need more? Email Us
ECAD model for HA17385HPS-E
IXYS
MOSFET N-CH 65V 130A TO263 / N-Channel 65 V 130A (Tc) 250W (Tc) Surface Mount TO-263AA
Need more? Email Us
ECAD model for IXTA130N065T2

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention