EN
  • EN
  • DE

HRW0702A

Part No HRW0702A
Manufacturer Hitachi, Ltd
Catalog Diodes, Rectifiers - Single
Description Silicon Schottky Barrier Diode for Rectifying
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1181732-HRW0702A
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HRW0702A CAD Model

Description

The HRW0702A is a rectifier diode manufactured by Hitachi, Ltd. It is designed for high-efficiency rectification in a variety of electronic circuits. This diode is commonly used in power supplies, inverters, and other applications where AC voltage needs to be converted to DC voltage. It offers fast switching speeds and low forward voltage drop, contributing to improved efficiency and reduced power loss.

Applications

  • Power supplies: Rectifying AC voltage to DC voltage in power supplies.
  • Inverters: Converting DC voltage to AC voltage in inverters.
  • Motor drives: Providing rectification in motor drive circuits.
  • Battery chargers: Converting AC voltage to DC voltage for charging batteries.
  • Lighting systems: Rectifying AC voltage in LED lighting systems.

Features

  • High efficiency: Minimizes power loss during rectification.
  • Fast switching speed: Enables efficient operation at high frequencies.
  • Low forward voltage drop: Reduces voltage drop across the diode, improving efficiency.
  • High surge current capability: Withstands high surge currents without damage.
  • Surface mount package: Allows for easy integration into printed circuit boards.

Benefits

  • Improved power supply efficiency: Reduces energy consumption and operating costs.
  • Reduced heat generation: Minimizes heat dissipation, improving system reliability.
  • Enhanced system performance: Enables faster switching speeds and higher operating frequencies.
  • Increased system reliability: Withstands high surge currents, preventing damage from transient events.
  • Simplified circuit design: Streamlines circuit design and integration.

The HRW0702A rectifier diode is typically available in a surface-mount package for easy integration into electronic circuits. Key specifications include its forward voltage drop, reverse leakage current, surge current capability, and maximum reverse voltage. Adhering to the manufacturer's specifications is crucial for optimal performance and reliability. Hitachi is a well-known manufacturer of electronic components, and the HRW0702A reflects their commitment to quality and performance.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0097 $60.2910
75+ $1.6493 $123.6975
110+ $1.5974 $175.7140
150+ $1.5454 $231.8100
195+ $1.4946 $291.4470
260+ $1.3398 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess