EN
  • EN
  • DE

NT6861-8030

Part No NT6861-8030
Manufacturer Hitachi, Ltd
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009818-NT6861-8030
Categories OEM Parts(M-N)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NT6861-8030 CAD Model

Description

The NT6861-8030 is a monitor controller IC manufactured by Hitachi, Ltd. It's designed to drive LCD panels, providing the necessary circuitry for image processing, scaling, and display control. This integrated circuit plays a crucial role in converting analog or digital video signals into a format suitable for LCD displays.

Applications

  • LCD Monitors: Used as the main controller in various LCD monitor models.
  • LCD TVs: Found in some LCD televisions for display processing.
  • Embedded Display Systems: Integrated into industrial and commercial display applications.

Features

  • Analog and Digital Input Support: Accepts both analog (VGA) and digital (DVI/HDMI) video inputs.
  • Scaler Functionality: Scales the input resolution to match the native resolution of the LCD panel.
  • On-Screen Display (OSD) Controller: Manages the display of OSD menus for user settings.
  • Brightness and Contrast Control: Provides adjustments for brightness, contrast, and color settings.
  • Automatic Adjustment: Features automatic image adjustment capabilities.

Benefits

  • High-Quality Image Display: Ensures clear and sharp image quality on LCD panels.
  • Versatile Input Options: Supports a wide range of video input sources.
  • User-Friendly Interface: Simplifies the adjustment of display settings through the OSD.
  • Integrated Solution: Combines multiple functions into a single chip, reducing the overall system cost and complexity.
  • Reliable Performance: Hitachi's reputation ensures robust and stable performance.

Additional Details

The NT6861-8030 typically supports resolutions up to 1920x1080 (Full HD) depending on the specific implementation and associated components. It includes internal memory for storing OSD data and frame buffers. The IC operates on a specific voltage range, usually around 3.3V for digital circuitry and 5V for analog components. The package type is generally a QFP (Quad Flat Package) or similar surface-mount package to facilitate easy integration onto a PCB. Datasheets and application notes provide detailed information on pin assignments, electrical characteristics, and recommended circuit designs.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess