EN
  • EN
  • DE

HMC403S8G

Part No HMC403S8G
Manufacturer Hittite
Description HBT DIGITAL PHASE-FREQUENCY DETECTOR, DC - 1.3 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hittite
Win Source Part Number 1181256-HMC403S8G
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC403S8G CAD Model

Description

The HMC403S8G is a GaAs MMIC (Monolithic Microwave Integrated Circuit) divide-by-2 static divider manufactured by Hittite Microwave Corporation (now Analog Devices). This device is designed for use in a variety of microwave and millimeter-wave applications requiring frequency division.

Applications:

  • Frequency Synthesizers: Used as a prescaler in PLL (Phase-Locked Loop) circuits.
  • Clock Recovery Circuits: Used for dividing down high-frequency clock signals.
  • Test and Measurement Equipment: Signal generators and frequency counters.
  • Communication Systems: Microwave radios and satellite communication equipment.
  • Military and Aerospace: Radar systems and electronic warfare applications.

Features:

  • Divide-by-2 Functionality: Provides a precise frequency division ratio of 2.
  • High Input Sensitivity: Requires minimal input signal power for reliable operation.
  • Wide Input Frequency Range: Operates over a broad frequency range.
  • Single-Ended Input: Simplifies circuit design and reduces component count.
  • Small Size: Compact surface-mount package for space-constrained applications.
  • GaAs MMIC Technology: Offers high performance and reliability.

Benefits:

  • Simplified Frequency Synthesis: Facilitates the generation of precise frequencies.
  • Improved Clock Recovery: Enables accurate extraction of clock signals from noisy data streams.
  • Reduced System Complexity: Single-ended input simplifies circuit design.
  • Compact Design: Small package size allows for integration into densely packed systems.
  • High Performance: GaAs MMIC technology ensures reliable operation and high signal integrity.

Technical Details:

The HMC403S8G operates from a single positive supply voltage. Specific details regarding operating voltage, frequency range, and other electrical characteristics can be found in the Analog Devices datasheet.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess