EN
  • EN
  • DE

MCP87022T-U/MF

Part No MCP87022T-U/MF
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 100A 8PDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 25 V 100A (Tc) 2.2W (Ta) Surface Mount 8-PDFN (5x6)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-PDFN (5x6)
Family Name MCP87022
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number MCP87022T-U/MFDKR, MCP87022T-U/MFTR, MCP87022TUMF, MCP87022T-U/MFCT, MCP87022T-U/MF-ND
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884332-MCP87022T-U/MF
Ultra Librarian 3D Model Ultra Librarian MCP87022T-U/MF CAD Model

Description

Microchip Technology MCP87022T-U/MF Product Overview

The MCP87022T-U/MF is a high-performance, power-efficient component from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to a wide range of applications, particularly in the power management domain. Its compact form factor and robust feature set make it an ideal choice for developers looking to enhance the efficiency and reliability of their systems.

Key Features

  • High Accuracy: The MCP87022T-U/MF offers precision voltage regulation, which is critical for ensuring the stability and performance of electronic systems.
  • Low Dropout Voltage: It operates with a low dropout voltage, reducing power loss and improving overall system efficiency.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding it against overheating and potential damage.
  • Stable Operation: With its excellent transient response, the MCP87022T-U/MF maintains stable operation even under fluctuating load conditions.
  • Wide Operating Temperature Range: This product is designed to perform reliably across a broad temperature range, making it suitable for various environments.

Applications

The MCP87022T-U/MF is versatile and can be used in multiple applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Automotive systems
  • Industrial controls

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP87022T-U/MF is no exception. It is manufactured to high standards, ensuring both reliability and performance for critical applications. With its robust design and longevity, this product is a trusted choice for engineers and designers seeking to incorporate a reliable power management solution into their projects.

Conclusion

Overall, the MCP87022T-U/MF from Microchip Technology is a high-quality, efficient, and versatile component that meets the rigorous demands of modern electronic systems. Its combination of accuracy, low dropout voltage, and thermal protection features make it an excellent choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess