Products specifications Report Issue?

Case / Package DIP
Mount Through Hole
Packaging Bulk
RoHS Non-Compliant
Touchscreen Infrared (IR)
Win Source Part Number 1150790-HT6013
Categories Custom Parts
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HT6013 CAD Model

Description

The Holtek HT6013 is a CMOS LSI encoder designed for remote control systems. It's typically used in conjunction with a decoder (such as the HT6014) to transmit control signals wirelessly.

Applications

  • Remote controls: TV remote controls, DVD player remote controls.
  • Wireless security systems: Alarm systems, access control systems.
  • Garage door openers: Wireless control of garage doors.
  • Car alarm systems: Remote arming and disarming of car alarms.
  • Remote fan controls: Controlling ceiling fans and other appliances.

Features

  • Operating Voltage: 2.4V to 12V
  • CMOS Technology: Low power consumption.
  • Up to 12 Tri-State Address Pins: Provides a large address space for multiple devices.
  • Built-in Oscillator: Requires minimal external components.
  • Single Transmission Word: Transmits a single data word per button press.
  • Minimum Transmission Pair: Supports transmitting multiple times for increased reliability.
  • Easy Interface: Simple interface to external switches and LEDs.

Benefits

  • Low Power Consumption: Extends battery life in remote control devices.
  • High Noise Immunity: Ensures reliable communication in noisy environments.
  • Large Address Space: Allows for multiple devices to be controlled without interference.
  • Easy to Use: Simple design and interface make it easy to implement.
  • Cost-Effective: Provides a low-cost solution for remote control applications.

Additional Details

The HT6013 encoder transmits address and data information serially when a transmit enable (TE) pin is activated. The address and data inputs are tri-state, allowing for a large number of unique combinations. The HT6013 is typically paired with an HT6014 decoder at the receiving end. The encoder transmits the address and data repeatedly as long as the TE pin is held low and a valid button is pressed. This repetition helps to ensure that the signal is received correctly, even in the presence of noise. The HT6013 uses a relatively low number of external components, simplifying the overall system design and minimizing cost.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
Flash, Multi I/O Quad SPI, 2.3-3.6V, -40 to 125°C, 8-pin SOIC 150mil, RoHS
Lowest to $1.5057
ECAD model for IS25LQ040B-JNLA3
Intel
Altera DLCC28
Need more? Email Us
ECAD model for EPS448JC-30
Multicomp
Ratchet Crimp Tool for 18AWG to 22AWG/24AWG to 30AWG D-Sub Contacts
Need more? Email Us
ECAD model for HT-225D
Quectel
Multi-mode LTE Module with Multiple-Input/Multiple-Output (MIMO) Technology 100Mbps (DL)/50Mbps (UL) 3.8V LCC Package
Need more? Email Us
ECAD model for EC20CA-256-STD
Renesas Electronics America
Need more? Email Us
ECAD model for IDT6116S120DB
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC55PC1123-14-9/96-9-L293
Need more? Email Us
ECAD model for EM6517-000
Intel
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for EP1800LC-2
Cypress Semiconductor Corp
CLOCK GENERATOR, 166MHZ, CMOS / Spread Spectrum Clock Generator IC 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for IMISM561BZ
Qimonda
Need more? Email Us
ECAD model for HYB18T1G161C4F-20

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention