EN
  • EN
  • DE

IS25LQ040B-JNLA3

Part No IS25LQ040B-JNLA3
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Description Flash, Multi I/O Quad SPI, 2.3-3.6V, -40 to 125°C, 8-pin SOIC 150mil, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1212998-IS25LQ040B-JNLA3
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS25LQ040B-JNLA3 CAD Model

Description

The IS25LQ040B-JNLA3 is a 4-Mbit Serial Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). This device features advanced security and high-performance capabilities, making it suitable for various embedded systems and data storage applications.

Applications:

  • Embedded systems
  • Data logging
  • Firmware storage
  • Industrial control
  • Consumer electronics

Features:

  • Memory Size: 4-Mbit (512 Kbytes)
  • Interface: SPI (Serial Peripheral Interface)
  • Clock Speed: Up to 104 MHz
  • Supply Voltage: 2.3V to 3.6V
  • Security Features: Hardware and software write protection
  • Page Program: 256 bytes per page
  • Erase Capability: Sector Erase, Block Erase, Chip Erase
  • Endurance: 100,000 Program/Erase Cycles
  • Data Retention: 20 years

Benefits:

  • High Performance: Fast clock speed enables rapid data access.
  • Secure Data Storage: Advanced security features protect against unauthorized access and modification.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Reliable Data Storage: High endurance and data retention ensure long-term data integrity.
  • Flexible Erase Options: Sector, block, and chip erase options provide flexibility in memory management.
  • Compact Size: Small package size allows for easy integration into space-constrained applications.

Additional Details:

The IS25LQ040B-JNLA3 utilizes a standard SPI interface for communication, making it compatible with a wide range of microcontrollers and embedded processors. It supports various security features, including hardware and software write protection, to prevent accidental or malicious data corruption. The device offers multiple erase options, including sector erase, block erase, and chip erase, providing flexibility in memory management. It is designed for high endurance, capable of withstanding 100,000 program/erase cycles, and offers a data retention of 20 years, ensuring long-term data reliability.

Note: Refer to the ISSI datasheet for detailed specifications, timing diagrams, and application notes.

You May Also Be Interested in

EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Fastrax
Lowest to $32.6415
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess