EN
  • EN
  • DE

HF105F-2/012D-1HSF(257)

Part No HF105F-2/012D-1HSF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF105F Series 30 A SPST 12DC PCB Mount Sealed Miniature High Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990332-HF105F-2/012D-1HSF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF105F-2/012D-1HSF(257) CAD Model

Description

The HF105F-2/012D-1HSF(257) is a miniature high-power relay manufactured by Hongfa. This relay is designed for switching high-current loads in various applications, including industrial control, automotive systems, and power supplies. It is known for its compact size, high contact rating, and reliable performance.

Applications:

  • Industrial control systems: Used for switching motors, heaters, and other high-power loads in industrial equipment.
  • Automotive applications: Controls lights, pumps, and other electrical components in vehicles.
  • Power supplies: Switches AC and DC power in power supplies and inverters.
  • Home appliances: Controls heating elements, motors, and other components in appliances.
  • Renewable energy systems: Used in solar inverters and wind turbine controllers.

Features:

  • High contact rating: Capable of switching high-current loads.
  • Miniature size: Saves valuable board space.
  • High dielectric strength: Provides electrical isolation between the coil and contacts.
  • Sealed construction: Protects the relay from dust and moisture.
  • RoHS compliant: Environmentally friendly, meeting Restriction of Hazardous Substances standards.

Benefits:

  • Reliable switching: Ensures consistent and dependable operation of high-power loads.
  • Space savings: Enables compact system designs.
  • Enhanced safety: Provides electrical isolation to protect personnel and equipment.
  • Long lifespan: Offers extended operational life for long-term reliability.
  • Versatile application: Suitable for a wide range of applications requiring high-power switching.

Additional Details:

The '012D' in the part number indicates a coil voltage of 12VDC. The contact configuration is likely Single Pole Double Throw (SPDT). The contact rating is a critical parameter, usually specified in terms of maximum voltage and current. The operating temperature range is typically between -40°C and +85°C. Hongfa's website provides detailed specifications, including the coil resistance, operate time, release time, and mechanical dimensions. Consult the manufacturer's datasheet for precise information on the electrical characteristics and application notes.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Harris Corporation
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess