EN
  • EN
  • DE

HF140FF/012-2HSWF(257)

Part No HF140FF/012-2HSWF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062523-HF140FF/012-2HSWF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF140FF/012-2HSWF(257) CAD Model

Description

The HF140FF/012-2HSWF(257) is a miniature high-power relay manufactured by Hongfa. Designed for applications requiring significant switching capacity in a compact package, this relay offers reliable performance and long operational life.

Applications

  • Power control systems
  • Industrial automation
  • Motor control
  • Lighting control
  • Uninterruptible Power Supplies (UPS)

Features

  • Contact Arrangement: 2 Form C (DPDT)
  • Coil Voltage: 12VDC
  • Contact Rating: 16A at 250VAC / 30VDC
  • Dielectric Strength: 5000VAC between coil and contacts
  • Insulation Resistance: 100 MΩ minimum at 500VDC
  • Contact Material: AgSnO2
  • Ambient Temperature: -40°C to +85°C
  • Mounting: PCB Through-hole
  • RoHS Compliant

Benefits

  • High Switching Capacity: Can switch up to 16A, suitable for high-power applications.
  • DPDT Configuration: Offers versatile switching options for complex control circuits.
  • Compact Size: Miniature design allows for high-density mounting on PCBs.
  • High Dielectric Strength: Ensures reliable isolation between coil and contacts.
  • Wide Operating Temperature Range: Suitable for use in harsh environmental conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

The HF140FF/012-2HSWF(257) power relay from Hongfa provides a robust and reliable solution for high-current switching needs. Its DPDT configuration allows for flexible circuit designs, while its compact size facilitates easy integration into various electronic systems. The relay's high dielectric strength ensures safe operation, and its wide operating temperature range makes it suitable for demanding environments. Compliant with RoHS standards, this relay is an environmentally responsible choice for modern electronic designs.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess