EN
  • EN
  • DE

HF161F/12-HT(257)

Part No HF161F/12-HT(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF161F Series 20 A SPST 12 V PCB Mount Miniature Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1062531-HF161F/12-HT(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF161F/12-HT(257) CAD Model

Description

The HF161F/12-HT(257) is a high-temperature miniature electromagnetic relay manufactured by HongFa. This relay is designed for switching electrical circuits and is characterized by its ability to operate in environments with elevated temperatures. The "HT" in the part number indicates its high-temperature rating.

Applications:

  • Automotive Applications: Used in automotive control systems where high temperatures are common.
  • Industrial Control Systems: Employed in industrial automation and control panels.
  • Power Supplies: Used in power supply circuits for switching and control.
  • HVAC Systems: Utilized in heating, ventilation, and air conditioning systems.
  • Testing Equipment: Found in testing and measurement equipment where reliable switching is required.

Features:

  • High-Temperature Operation: Designed for reliable operation in high-temperature environments.
  • Miniature Size: Compact size allows for easy integration into various applications.
  • Electromagnetic Relay: Provides reliable switching of electrical circuits.
  • 12V Coil Voltage: Operates with a 12V DC coil voltage.
  • High Switching Capacity: Capable of switching significant electrical loads.

Benefits:

  • Reliable Switching: Ensures reliable and consistent switching performance.
  • High-Temperature Resistance: Maintains performance in high-temperature environments.
  • Compact Integration: Easy to integrate into various electronic circuits.
  • Long Service Life: Provides a long and reliable service life.
  • Versatile Application: Suitable for a wide range of applications.

Additional Details:

The HF161F/12-HT(257) relay typically features a specific contact configuration, such as SPDT (Single Pole Double Throw) or SPST (Single Pole Single Throw), depending on the specific application requirements. The relay's contacts are often made from a silver alloy to ensure good conductivity and resistance to corrosion. It is designed to meet industry standards for electrical safety and performance. HongFa provides detailed specifications and application notes for the HF161F/12-HT(257) to assist engineers in integrating it into their designs. The relay's coil is designed for efficient operation, minimizing power consumption. Its robust construction and reliable performance make it a suitable choice for demanding applications requiring high-temperature operation. This relay is a crucial component in many electronic systems, providing reliable and efficient switching functionality in challenging environments.

You May Also Be Interested in

Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Essentra Components
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess