EN
  • EN
  • DE

HP 649281-B21-HIGH - HP 10/40Gb 2-Port 544QSFP Adapter (HP)

Part No HP 649281-B21-HIGH - HP 10/40Gb 2-Port 544QSFP Adapter (HP)
Manufacturer HP
Catalog Adapters
Description HP 10/40Gb 2-Port 544QSFP Adapter (HP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404779-HP 649281-B21-HIGH - HP 10/40Gb 2-Port 544QSFP Adapter (HP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 649281-B21-HIGH - HP 10/40Gb 2-Port 544QSFP Adapter (HP) CAD Model

Description

The HP 10/40Gb 2-Port 544QSFP Adapter, with the part number 649281-B21-HIGH, is a cutting-edge server connectivity solution designed for enterprises that require high bandwidth and low-latency network performance. This adapter is equipped with two ports that support QSFP (Quad Small Form-factor Pluggable) connectors, enabling users to connect to both 10Gbps and 40Gbps network environments. This flexibility makes it an excellent choice for organizations that are planning to upgrade their network infrastructure or require a versatile networking solution that can adapt to changing business needs. The adapter is based on industry-leading technology that provides advanced features such as high-performance Ethernet connectivity, virtualization support through SR-IOV, and low-latency RDMA over Converged Ethernet (RoCE) for efficient server-to-server data transfers. Additionally, the 'HIGH' suffix indicates that this version of the adapter comes with a high-profile bracket, making it compatible with servers that have standard expansion slots. The HP 10/40Gb 2-Port 544QSFP Adapter is designed to provide reliable, high-speed connectivity for critical applications, making it an indispensable component for modern data centers that demand superior network performance.

You May Also Be Interested in

Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess