EN
  • EN
  • DE

HP 726537-B21 - HP 9.5mm SATA DVD-RW Drive

Part No HP 726537-B21 - HP 9.5mm SATA DVD-RW Drive
Manufacturer HP
Catalog Spare Parts
Description HP 9.5mm SATA DVD-RW JackBlack Gen9 Optical DriveThe DVD RW drive is capable of reading DVD 4.7 GB through 8.5 GB media
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1412800-HP 726537-B21 - HP 9.5mm SATA DVD-RW Drive
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 726537-B21 - HP 9.5mm SATA DVD-RW Drive CAD Model

Description

The HP 726537-B21 is a compact and powerful 9.5mm SATA DVD-RW Drive, crafted to offer high-quality, read/write capabilities to HP server users. Engineered to fit perfectly into the 9.5mm bays of HP's server range, this drive brings a new level of performance and flexibility to media handling. It not only allows for the reading of DVDs and CDs but also enables the writing and rewriting of data to DVD-RW media, making it a versatile addition to any server configuration. This feature is particularly useful for data backups, archival of sensitive data, and distribution of large files. The integration of SATA technology ensures fast data transfer rates and reliable connectivity, reinforcing this drive's suitability for fast-paced business environments. The slim profile design does not compromise on performance, offering an optimal solution for expanding the media capabilities of HP servers without sacrificing valuable space. Its ease of installation and compatibility with a wide range of HP ProLiant servers makes it an excellent choice for IT professionals seeking to upgrade or enhance their server systems' optical drive capabilities.

You May Also Be Interested in

HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess