EN
  • EN
  • DE

HP 726821-B21-HIGH - HP P440/4GB FBWC 12GB 1-Port SAS Controller (HP)

Part No HP 726821-B21-HIGH - HP P440/4GB FBWC 12GB 1-Port SAS Controller (HP)
Manufacturer HP
Catalog Controllers
Description HP P440/4GB FBWC 12GB 1-Port SAS Controller (HP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1406048-HP 726821-B21-HIGH - HP P440/4GB FBWC 12GB 1-Port SAS Controller (HP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 726821-B21-HIGH - HP P440/4GB FBWC 12GB 1-Port SAS Controller (HP) CAD Model

Description

The HP 726821-B21-HIGH is a variant of the HP P440 SAS Controller, tailored for high-profile (HP) server slots, ensuring compatibility with a specific range of HP servers. This model maintains the core features of the P440 series, including a 12Gbps SAS interface, 4GB of Flash-Backed Write Cache (FBWC), and a single SAS port for connecting to storage devices. The controller is engineered to deliver exceptional performance and reliability for enterprise server environments, supporting high-speed data access and transfer. The significant cache memory of 4GB enhances data processing speeds, especially in write-intensive applications, thereby improving overall system efficiency. It is particularly advantageous in data-sensitive operations, where the FBWC ensures data preservation during power losses, providing an added layer of data security. This model’s design for high-profile slots in HP servers makes it an ideal upgrade for businesses looking to enhance their data management and storage capabilities with minimal compatibility issues.

You May Also Be Interested in

Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
VRTX BC57840 PCI-E PASS THROUGH MEZZANINE
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
PERC 5/E 256MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess