EN
  • EN
  • DE

HP P41520-001 - HP 6.4TB NVMe MU SSF SSD for G10+ Servers

Part No HP P41520-001 - HP 6.4TB NVMe MU SSF SSD for G10+ Servers
Manufacturer HP
Catalog Hard Drives
Description HP 6.4TB NVMe MU SSF SSD for G10+ Servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1409448-HP P41520-001 - HP 6.4TB NVMe MU SSF SSD for G10+ Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P41520-001 - HP 6.4TB NVMe MU SSF SSD for G10+ Servers CAD Model

Description

The HP P41520-001 SSD is an advanced 6.4TB Mixed Use (MU) storage solution utilizing NVMe technology in a Small Form Factor (SSF), tailored for the latest generation G10+ HP servers. This state-of-the-art SSD provides an exceptional blend of high capacity and superior performance, addressing the stringent demands of modern data centers. By employing NVMe (Non-Volatile Memory Express) over traditional SAS/SATA interfaces, this SSD offers dramatically increased throughput and reduced latency, making it perfect for workloads that require both high read and write operations, such as online transaction processing, business intelligence, and virtualization. The Mixed Use classification signifies its capability to perform well in both read and write-intensive environments, offering a balanced performance that can significantly enhance server responsiveness and application load times. Designed for compatibility with HP's G10+ servers, it ensures seamless integration and maximizes the utility of server infrastructure by providing blazing-fast data access speeds and reliability. The 6.4TB capacity represents a substantial amount of high-speed storage in a compact form factor, enabling space-efficient storage solutions that don't compromise on performance. In essence, the HP P41520-001 SSD sets a new standard for data storage solutions, offering robust performance, reliability, and a significant capacity increase, all of which are critical for meeting the demands of contemporary enterprise workloads.

You May Also Be Interested in

CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess