EN
  • EN
  • DE

HP THNSN5256GPU7 - HP 256GB PCI-e M.2 2280 NVMe SSD

Part No HP THNSN5256GPU7 - HP 256GB PCI-e M.2 2280 NVMe SSD
Manufacturer HP
Catalog Hard Drives
Description HP 256GB PCI-e M.2 2280 NVMe SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1409450-HP THNSN5256GPU7 - HP 256GB PCI-e M.2 2280 NVMe SSD
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP THNSN5256GPU7 - HP 256GB PCI-e M.2 2280 NVMe SSD CAD Model

Description

The HP THNSN5256GPU7 SSD is a compact and efficient 256GB storage solution, designed using the M.2 2280 form factor and leveraging PCIe (Peripheral Component Interconnect Express) and NVMe (Non-Volatile Memory Express) technologies for enhanced speed and performance. This SSD is optimized for use in a wide range of HP computers, where its small footprint and high-performance capabilities are essential for users who need fast system start-up, rapid application loading, and smooth multitasking capabilities. The incorporation of NVMe over traditional storage protocols translates to lower latency, higher input/output operations per second (IOPS), and overall better performance, which can markedly improve the computing experience for both business and consumer applications. The M.2 2280 form factor is an industry standard that allows this drive to be installed in a wide variety of laptops and desktops, including slim and compact systems where space is at a premium. With 256GB of storage, it offers enough capacity for operating systems, applications, and frequently used files, making it an ideal choice for upgrading from slower HDDs or smaller SSDs. This SSD is engineered to HP's high standards of reliability and performance, ensuring that data stored on the device is both secure and quickly accessible. In summary, the HP THNSN5256GPU7 is a high-quality, versatile storage solution that offers significant improvements in system speed and responsiveness, representing a smart upgrade for a wide array of HP computing systems.

You May Also Be Interested in

IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess