EN
  • EN
  • DE

SST39SF040-70-4I-WH

Part No SST39SF040-70-4I-WH
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 1 Mbit / 2 Mbit / 4 Mbit (x8) Multi-Purpose Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259880-SST39SF040-70-4I-WH
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39SF040-70-4I-WH CAD Model

Description

The SST39SF040-70-4I-WH is a 4 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). This flash memory is organized as 512K x 8 bits and operates with a single 5V power supply. Known for its fast read access time, low power consumption, and high endurance, it is well-suited for various embedded systems and data storage applications.

Applications:

  • Embedded Systems: Firmware storage, program execution, and data logging.
  • Consumer Electronics: Digital cameras, MP3 players, and portable gaming devices.
  • Networking Equipment: Routers, switches, and modems for storing configuration data and boot code.
  • Industrial Control Systems: Programmable logic controllers (PLCs) and data acquisition systems.
  • Medical Devices: Data storage and program memory in medical instruments.

Features:

  • 4 Mbit Flash Memory: Provides ample storage for various applications.
  • Fast Read Access Time: 70 ns read access time enables quick data retrieval.
  • Single 5V Power Supply: Simplifies system design and reduces power requirements.
  • Sector Erase Capability: Allows selective erasure of memory sectors, minimizing erase time.
  • Low Power Consumption: Extends battery life in portable devices.

Benefits:

  • High Performance: Fast read access time ensures rapid program execution and data retrieval.
  • Data Retention: Long-term data storage without data loss.
  • Simplified System Design: Single power supply operation reduces design complexity.
  • Cost-Effective: Provides a competitive storage solution for embedded systems.
  • Reliability: High endurance ensures reliable operation over a wide range of temperatures and conditions.

Additional Details:

The SST39SF040-70-4I-WH utilizes SST's proprietary SuperFlash technology, which offers superior performance and reliability compared to traditional flash memory technologies. The device supports both sector erase and chip erase operations, providing flexibility in data management. Its fast read access time is crucial for applications requiring quick program execution and data retrieval. The device is available in various packages, including PDIP, SOIC, and TSOP, allowing for easy integration into different board layouts. It is essential to consult the manufacturer's datasheet for detailed specifications, including electrical characteristics, timing diagrams, and operating conditions.

The SST39SF040-70-4I-WH is designed to withstand a high number of program/erase cycles, making it suitable for applications that require frequent data updates. Its low power consumption is especially beneficial in battery-powered devices, extending the operational lifespan. Furthermore, the device is commonly used in applications where data integrity and reliability are paramount, such as industrial control systems and medical devices.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7339 $83.2017
6+ $22.7558 $136.5348
8+ $22.0443 $176.3544
11+ $21.3340 $234.6740
15+ $20.6225 $309.3375
19+ $18.4892 $351.2948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess