EN
  • EN
  • DE

KP14BK

Part No KP14BK
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (J - L)
Description Faceplt Kp Ser 1-G Blank B 783585562193
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067706-KP14BK
Categories OEM Parts(J-L)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KP14BK CAD Model

Description

The KP14BK is a black single-pole grounding plug manufactured by Hubbell Wiring Device-Kellems. It's a standard electrical plug designed for connecting electrical cords to power outlets. Hubbell is a well-known manufacturer of high-quality wiring devices, ensuring durability and safety.

Applications

  • General purpose electrical connections: Used for connecting lamps, appliances, power tools, and other electrical equipment to standard wall outlets.
  • Residential wiring: Found in homes for plugging in various household devices.
  • Commercial wiring: Used in offices, retail stores, and other commercial settings for connecting equipment and appliances.
  • Industrial wiring: Employed in factories and other industrial environments for connecting power tools and machinery.
  • Extension cords: Used to create extension cords of various lengths.

Features

  • Single-pole design: Features two prongs for connecting to a standard two-slot outlet, plus a grounding pin for safety.
  • Black color: Provides a specific aesthetic or coding option.
  • Grounding capability: Includes a grounding pin to provide a safe path for electrical faults, reducing the risk of electric shock.
  • Durable construction: Made from high-quality materials for long-lasting performance.
  • Easy to wire: Designed for straightforward wiring connections.
  • NEMA 5-15 configuration: Complies with NEMA standards for plugs and receptacles.

Benefits

  • Enhanced safety: The grounding feature minimizes the risk of electrical shock.
  • Reliable performance: Hubbell's quality construction ensures long-lasting and dependable operation.
  • Easy installation: Simple wiring design makes it easy to install and replace.
  • Versatile use: Suitable for a wide range of electrical applications.
  • Standard compatibility: Compatible with standard NEMA 5-15 outlets.

Additional Details

The KP14BK is typically rated for 15 amps and 125 volts. It is designed for indoor use. The plug body is usually made from a durable thermoplastic material. Proper wiring is essential for safe operation, so ensure the hot, neutral, and ground wires are connected correctly according to the wiring diagram. It conforms to UL standards and is RoHS compliant.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3892 $59.2812
27+ $4.4220 $119.3940
41+ $4.2838 $175.6358
56+ $4.1457 $232.1592
73+ $4.0074 $292.5402
97+ $3.5929 $348.5113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,540 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess