The H26M31002GPR is a 4GB eMMC Nand Flash memory chip from Hynix Semiconductor. It is a managed NAND flash serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit chip. It is packaged in a FBGA153 package and is lead-free and RoHS compliant.
The H26M31002GPR is designed for use in a wide range of applications, including:
Mobile devices: smartphones, tablets, wearable devices, etc.
Digital cameras: camcorders, digital still cameras, etc.
Navigation devices: GPS devices, car navigation systems, etc.
Industrial devices: medical devices, point-of-sale systems, etc.
The H26M31002GPR offers a number of advantages over other eMMC flash chips, including:
High performance: The H26M31002GPR offers high read and write speeds, making it ideal for applications that require fast data access.
Low power consumption: The H26M31002GPR consumes very little power, which is important for battery-powered devices.
High reliability: The H26M31002GPR is designed to be highly reliable, with long endurance and data retention.
Advanced features: The H26M31002GPR supports a number of advanced features, such as TRIM, wear leveling, and bad block management.
Key features of the H26M31002GPR:
4GB eMMC Nand Flash memory chip
Managed NAND flash serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
FBGA153 package
Lead-free and RoHS compliant
High performance
Low power consumption
High reliability
Advanced features
Applications of the H26M31002GPR:
Mobile devices
Digital cameras
Navigation devices
Industrial devices
Conclusion
The H26M31002GPR is a high-performance, low-power, and reliable eMMC Nand Flash memory chip from Hynix Semiconductor. It is ideal for a wide range of applications, including mobile devices, digital cameras, navigation devices, and industrial devices.
Additional information
Here is some additional information about the H26M31002GPR:
Speed: The H26M31002GPR offers sequential read speeds of up to 200MB/s and sequential write speeds of up to 100MB/s.
Endurance: The H26M31002GPR has an endurance of 10,000 program/erase cycles.
Data retention: The H26M31002GPR has a data retention of 10 years.
Features: The H26M31002GPR supports TRIM, wear leveling, bad block management, and ECC.
If you are looking for a high-performance, low-power, and reliable eMMC Nand Flash memory chip, the H26M31002GPR from Hynix Semiconductor is a great option to consider.