EN
  • EN
  • DE

H5MS1262EFP-J3M

Part No H5MS1262EFP-J3M
Manufacturer Hynix Semiconductor
Catalog DDR
Description LPDDR 8M x16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943362-H5MS1262EFP-J3M
Series *
Ultra Librarian 3D Model Ultra Librarian H5MS1262EFP-J3M CAD Model

Description

The Hynix Semiconductor H5MS1262EFP-J3M is a DDR SDRAM component designed for various applications demanding efficient and reliable memory solutions. This memory chip offers a balanced combination of density, speed, and power consumption, making it suitable for diverse electronic devices and systems. Its architecture allows for rapid data access and storage, contributing to improved overall system performance.

Applications:

  • Consumer electronics
  • Mobile devices
  • Networking equipment
  • Industrial control systems
  • General-purpose computing

Features:

  • Standard DDR interface
  • Low power consumption
  • High-density storage capacity
  • Designed for reliable operation
  • Compact package for space-constrained applications

Benefits:

  • Improved system responsiveness and performance
  • Reduced energy consumption, prolonging battery life in portable devices
  • Enhanced data handling capabilities
  • Stable and dependable operation in various environments
  • Simplified integration into different electronic designs

The H5MS1262EFP-J3M is engineered to provide a reliable and efficient memory solution for a wide range of applications. Its low power consumption is particularly beneficial for mobile devices and other battery-operated systems, where energy efficiency is paramount. The high-density storage capacity enables the efficient handling of large amounts of data. The standard DDR interface ensures compatibility with a broad range of host systems and controllers. The compact package allows for easy integration into space-constrained applications, such as smartphones and other portable devices.

The H5MS1262EFP-J3M incorporates advanced design techniques to ensure stable and dependable operation in diverse environments. It is rigorously tested to meet stringent quality standards, ensuring long-term reliability. Its balanced combination of density, speed, and power consumption makes it a versatile memory solution for a variety of electronic applications.

Technical Specifications (Typical):

  • Density: Varies depending on specific configuration
  • Data Rate: Standard DDR speeds
  • Operating Voltage: Standard DDR voltage levels
  • Operating Temperature: Standard temperature range
  • Package Type: Compact packaging options available

You May Also Be Interested in

CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess