EN
  • EN
  • DE

OMAPL138EZWTA3E

Part No OMAPL138EZWTA3E
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 375MHZ 361NFBGA / SOC OMAPL1xx ARM926EJ-S 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-L1x
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 375MHz
Co-Processors/DSP Signal Processing; C674x, System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TJ)
Security Features Boot Security, Cryptography
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Additional Interfaces HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART
Win Source Part Number 790930-OMAPL138EZWTA3E
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP-L138
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OMAPL138EZWTA3E CAD Model

Description

The OMAPL138EZWTA3E is a highly integrated microprocessor from Texas Instruments (TI), designed to meet the rigorous demands of modern embedded processing applications. This product is a part of TI's OMAP-L1x family and combines the ARM and DSP processing cores to provide a versatile platform for multimedia, industrial, medical, and automotive applications.

Key Features

  • Dual-Core Architecture: At the heart of the OMAPL138EZWTA3E is a dual-core architecture that includes an ARM926EJ-S core and a TMS320C6748 DSP. The ARM core operates at speeds up to 456 MHz, while the DSP core provides up to 456 MHz of processing power, making it ideal for handling complex algorithms and control tasks.
  • Memory Support: The device supports a range of external memory interfaces including DDR2, mDDR, SDRAM, and NAND Flash, allowing for flexible system design and ample storage for applications.
  • Rich Peripherals: A comprehensive set of peripherals is integrated into the OMAPL138EZWTA3E, including multiple UARTs, SPI, I2C, SATA 1.1b interface for storage, USB 2.0 OTG with PHY, and an Ethernet MAC, providing connectivity options to meet various application requirements.
  • High-Quality Audio: With an integrated audio serial port (McASP) supporting I2S and other audio formats, this processor is capable of delivering high-quality sound, which is essential for multimedia applications.
  • Graphics Acceleration: The OMAPL138EZWTA3E includes a graphics accelerator that supports vector graphics and image processing, enhancing the visual experience in user interfaces and display systems.

Applications

The OMAPL138EZWTA3E is suited for a variety of applications, including:

  • Industrial automation and control systems
  • Portable data terminals
  • Medical imaging and diagnostic equipment
  • Navigation systems
  • Audio and voice processing devices
  • Automotive infotainment and telematics

Design Support

Texas Instruments provides robust design support for the OMAPL138EZWTA3E, including development tools, software libraries, and reference designs to accelerate the development cycle and reduce time-to-market for products utilizing this microprocessor.

For engineers and product designers looking for a powerful and flexible processing solution, the OMAPL138EZWTA3E from Texas Instruments offers a compelling option with its combination of an ARM core, DSP core, and advanced peripherals, enabling the creation of sophisticated and high-performance embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.4401 $59.4401
3+ $48.7714 $146.3142
4+ $47.2473 $188.9892
5+ $45.7232 $228.6160
6+ $44.1991 $265.1946
8+ $39.6267 $317.0136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,384 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess