EN
  • EN
  • DE

H5TQ1G43TFR-G7C

Part No H5TQ1G43TFR-G7C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1066 256Mx4 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941507-H5TQ1G43TFR-G7C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ1G43TFR-G7C CAD Model

Description

The H5TQ1G43TFR-G7C is a 1Gb DDR3 SDRAM component manufactured by Hynix Semiconductor. This memory chip is designed for applications requiring high bandwidth and low power consumption, often found in devices such as set-top boxes, networking equipment, and industrial control systems.

Applications:

  • Set-Top Boxes
  • Networking Equipment
  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Infotainment Systems

Features:

  • 1Gb (128M x 8) memory organization
  • DDR3 interface for high-speed data transfer
  • Data rates up to 1333 Mbps
  • Low power consumption with a 1.5V supply voltage
  • 8 Internal Banks
  • Double data rate architecture: two data transfers per clock cycle
  • Differential clock inputs (CK, /CK)
  • 8n-bit prefetch architecture

Benefits:

  • Improved system performance due to high-speed data transfer rates.
  • Reduced power consumption for extended battery life or energy efficiency.
  • Compact form factor for space-constrained applications.
  • Enhanced reliability and stability due to advanced manufacturing processes.
  • Cost-effective memory solution for a variety of applications.

Technical Specifications:

The H5TQ1G43TFR-G7C operates at a supply voltage of 1.5V, and supports data transfer rates of up to 1333 Mbps. It utilizes an 8n-bit prefetch architecture to maximize data throughput. The component is Pb-free and RoHS compliant, making it environmentally friendly. Detailed timing specifications and electrical characteristics can be found in the Hynix datasheet. It's typically packaged in a FBGA (Fine-Pitch Ball Grid Array) for reliable surface mounting. This DDR3 SDRAM is designed to meet the demanding requirements of modern embedded and consumer electronic devices, providing an optimal balance of performance, power efficiency, and reliability.

This part incorporates features such as write leveling and on-die termination (ODT) to ensure signal integrity and stable operation at high speeds. The H5TQ1G43TFR-G7C is a versatile and dependable memory solution for a wide range of applications.

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess