EN
  • EN
  • DE

ELN-30-24D

Part No ELN-30-24D
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Custom Parts (E - I)
Description 30W Single Output 1.25A 24Vdc Short Circuit Protection AC/DC Switch Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, EN, TUV, UL
Current - Output 1 1.25 A
Depth 47 mm
Efficiency 85 %
Height 38.608 mm
Lead Free Lead Free
Length 219.964 mm
Max Input Current 750 mA
Max Operating Temperature 60 °C
Max Output Power 30 W
Min Operating Temperature -20 °C
Mount Screw
Number of Outputs 1
Number of Pins 4
Output Current 1.25 A
Output Power 30 W
Output Voltage 24 V
Ratings IP64
RoHS Compliant
Termination Cable
Voltage - Output 1 24 V
Voltage Rating 370 V
Width 67.818 mm
Win Source Part Number 1188566-ELN-30-24D
Categories Custom Parts
Manufacturer Mean Well Enterprises Co., Ltd.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ELN-30-24D CAD Model

Description

The ELN-30-24D is a Mean Well Enterprises Co., Ltd. electronic component that is designed for use in a variety of applications.

  • Termination: Cable
  • Voltage Rating: 370 V
  • Approvals: CSA, EN, TUV, UL
  • IP Rating: IP64
  • Height: 38.608 mm
  • Width: 67.818 mm
  • Length: 219.964 mm
  • Pins: 4
  • Outputs: 1
  • Output Current: 1.25 A
  • Output Voltage: 24 V
  • Output Power: 30 W
  • Efficiency: 85%
  • Lead-Free: Yes
  • Mount: Screw
  • Min Operating Temperature: -20 °C
  • Max Operating Temperature: 60 °C
  • Max Input Current: 750 mA
  • Current Output: 1.25 A
  • Depth: 47 mm

You May Also Be Interested in

Panasonic
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Fastrax
Lowest to $32.6415

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess