EN
  • EN
  • DE

NBQ160808T-100Y-N

Part No NBQ160808T-100Y-N
Manufacturer Chilisin
Catalog Custom Parts (N - R)
Description NBQ160808T 10R 500MA 0, 07R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1136864-NBQ160808T-100Y-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NBQ160808T-100Y-N CAD Model

Description

The NBQ160808T-100Y-N is a multilayer chip inductor manufactured by Chilisin, a leading provider of passive components. This inductor is designed for high-frequency applications and is used to store energy in magnetic fields. Its small size and high performance make it suitable for use in a wide range of electronic devices.

Applications

  • Mobile Phones: Used in RF circuits for impedance matching and filtering.
  • Wireless Communication Devices: Implemented in Bluetooth and Wi-Fi modules for signal conditioning.
  • GPS Receivers: Employed in RF front-end circuits for noise filtering and signal amplification.
  • Tablet Computers: Utilized in power management circuits and RF sections.
  • Automotive Electronics: Integrated into keyless entry systems and navigation systems.

Features

  • Multilayer Construction: Provides high self-resonant frequency and excellent Q factor.
  • Small Size: Compact dimensions allow for high-density mounting on circuit boards.
  • High Current Handling: Capable of handling significant current levels without saturation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.
  • Excellent Reliability: Designed for long-term stability and consistent performance.

Benefits

  • Improved Signal Quality: Filters noise and enhances signal integrity in RF circuits.
  • Miniaturization: Enables smaller and more compact electronic devices.
  • Increased Efficiency: Minimizes power losses in high-frequency circuits.
  • Environmental Responsibility: RoHS compliance ensures environmental friendliness.
  • Long-Term Reliability: Provides consistent performance over the lifetime of the device.

Additional Details

The NBQ160808T-100Y-N inductor is typically characterized by its inductance value, tolerance, self-resonant frequency, and Q factor. The '100Y' designation likely indicates an inductance value of 10nH with a tolerance code. The inductor's small size makes it suitable for automated assembly processes. It is designed to meet stringent industry standards for reliability and performance. This inductor is a crucial component for ensuring optimal performance in high-frequency electronic circuits. Datasheets from Chilisin will provide more specific electrical characteristics and performance curves.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Contact for details
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NANYA
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9,095+ $0.0055 $50.0225
22,225+ $0.0045 $100.0125
34,095+ $0.0044 $150.0180
47,620+ $0.0042 $200.0040
60,980+ $0.0041 $250.0180
81,085+ $0.0037 $300.0145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,700 pieces
MOQ: 9095 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess