EN
  • EN
  • DE

H9HCNNNCPMALHR-NME

Part No H9HCNNNCPMALHR-NME
Manufacturer Hynix Semiconductor
Catalog DDR
Description LPDDR4X-3733 x32 (32Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942618-H9HCNNNCPMALHR-NME
Series *
Ultra Librarian 3D Model Ultra Librarian H9HCNNNCPMALHR-NME CAD Model

Description

The H9HCNNNCPMALHR-NME is a LPDDR4 Mobile DRAM memory chip manufactured by Hynix Semiconductor. This memory is designed for mobile devices and embedded systems that require high bandwidth, low power consumption, and compact size.

Applications

  • Smartphones
  • Tablets
  • Mobile computing devices
  • Embedded systems
  • Automotive infotainment systems

Features

  • LPDDR4 SDRAM
  • High-speed data transfer
  • Low power consumption
  • Multi-channel architecture
  • Compact package size
  • PoP (Package-on-Package) configuration

Benefits

  • Improved performance: High bandwidth enables faster application loading and smoother multitasking.
  • Extended battery life: Low power consumption increases the operating time of mobile devices.
  • Reduced system size: Compact package size allows for smaller and more streamlined device designs.
  • Increased memory density: Provides a large amount of memory in a small footprint.
  • Enhanced user experience: Supports demanding applications and multimedia content.

Additional Details

The H9HCNNNCPMALHR-NME LPDDR4 memory chip operates at low voltage, optimizing power efficiency. It supports high-speed data transfer rates, significantly improving system performance. The PoP configuration allows stacking with application processors for reduced board space. Exact capacity and speed will vary depending on the specific configuration. It is designed to meet the stringent requirements of mobile and embedded applications, providing a balance of performance, power efficiency, and size. The NME suffix likely indicates a specific speed or voltage binning.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess