EN
  • EN
  • DE

H9TQ17ABJTMCUR-KTM

Part No H9TQ17ABJTMCUR-KTM
Manufacturer Hynix Semiconductor
Catalog DDR
Description eMCP 16GB eMMC5.1 + 16Gb LPDDR3-1600
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956828-H9TQ17ABJTMCUR-KTM
Series *
Ultra Librarian 3D Model Ultra Librarian H9TQ17ABJTMCUR-KTM CAD Model

Description

The H9TQ17ABJTMCUR-KTM is a high-capacity eMMC (embedded MultiMediaCard) device manufactured by Hynix Semiconductor. It is a NAND flash memory-based storage solution designed for a wide range of applications requiring reliable and efficient data storage.

Applications:

  • Smartphones
  • Tablets
  • Smart TVs
  • Set-Top Boxes
  • Automotive Infotainment Systems

Features:

  • eMMC Standard: Compliant with the eMMC standard, ensuring compatibility and interoperability.
  • High Storage Capacity: Provides ample storage space for operating systems, applications, and user data.
  • Fast Read/Write Speeds: Delivers quick data access for smooth and responsive performance.
  • Built-in Controller: Integrated controller manages NAND flash memory operations, simplifying system design.
  • Advanced Error Correction: Features robust error correction capabilities to ensure data integrity.

Benefits:

  • Reliable Storage: Provides a stable and reliable storage solution for critical data.
  • Fast Performance: Enables quick boot times, fast application loading, and smooth multitasking.
  • Simplified System Design: Integrated controller simplifies the design and integration process.
  • Enhanced User Experience: Delivers a responsive and seamless user experience.
  • Wide Compatibility: Compatible with a broad range of devices and operating systems.

Additional Details:

Detailed technical specifications, including storage capacity, read/write speeds, and operating temperature range, can be found in the official Hynix Semiconductor datasheet for the H9TQ17ABJTMCUR-KTM. This eMMC device is designed to meet the demanding storage requirements of modern electronic devices. It also incorporates advanced features for data protection and security.

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess