EN
  • EN
  • DE

HMA82GR7DJR8N-WM

Part No HMA82GR7DJR8N-WM
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2933Y 2Gx72 ECC Reg/RDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946300-HMA82GR7DJR8N-WM
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GR7DJR8N-WM CAD Model

Description

The HMA82GR7DJR8N-WM is a 16GB DDR4 ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. It's designed for use in servers and high-performance workstations requiring large memory capacities and data integrity.

Applications

  • Servers
  • High-Performance Workstations
  • Cloud Computing
  • Virtualization Environments

Features

  • 16GB capacity
  • DDR4 technology
  • ECC (Error-Correcting Code) for improved data integrity
  • RDIMM (Registered DIMM) form factor
  • 2400 MHz clock speed
  • CL17 latency
  • 1.2V operating voltage
  • 288-pin DIMM

Benefits

  • Increased memory capacity allows for running more virtual machines or handling larger datasets
  • Enhanced data reliability with ECC, preventing data corruption and system crashes
  • Improved system stability with the registered design, which reduces electrical load on the memory bus
  • Optimized performance for demanding server applications
  • Lower power consumption compared to previous DDR generations
  • Compatibility with server motherboards designed for DDR4 RDIMM memory

Additional Details

This memory module adheres to JEDEC standards, ensuring compatibility with a variety of systems. The ECC functionality is critical for server environments where data accuracy is paramount. The registered design helps to maintain signal integrity, allowing for higher memory capacities without compromising stability. Operating at 1.2V, the HMA82GR7DJR8N-WM minimizes power consumption and heat generation, contributing to a more efficient and reliable server environment. The 2400MHz clock speed and CL17 latency provide excellent performance for a wide range of server workloads. The 'WM' likely indicates a specific manufacturing revision or testing standard for server environments. It's a reliable and high-performance memory solution for demanding server and workstation applications.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess