EN
  • EN
  • DE

HMA84GR7AFR4N-VKTN

Part No HMA84GR7AFR4N-VKTN
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 4Gx72 ECC Reg/RDIMM 2Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946548-HMA84GR7AFR4N-VKTN
Series *
Ultra Librarian 3D Model Ultra Librarian HMA84GR7AFR4N-VKTN CAD Model

Description

The Hynix HMA84GR7AFR4N-VKTN is a 32GB DDR4-2666 ECC Registered DIMM (RDIMM) designed for servers and high-end workstations requiring substantial memory capacity and data integrity.

Applications

  • Servers
  • High-End Workstations
  • Virtualization
  • Data Centers
  • Cloud Computing

Features

  • Capacity: 32GB
  • Memory Type: DDR4
  • Speed: 2666 MHz (PC4-2666V)
  • Module Type: RDIMM (Registered DIMM)
  • Error Correction: ECC (Error-Correcting Code)
  • Rank: 2Rx4 (Dual Rank x4)
  • Voltage: 1.2V
  • CAS Latency: Follows JEDEC standards for DDR4-2666

Benefits

  • High Capacity: The 32GB capacity enables the system to handle large datasets and memory-intensive applications efficiently.
  • Improved Performance: DDR4 technology provides faster data transfer rates and improved overall system performance.
  • Data Integrity: ECC functionality ensures data integrity by detecting and correcting single-bit errors, crucial for server stability and data protection.
  • Enhanced Stability: RDIMM design enhances signal integrity, particularly important in systems with multiple memory modules.
  • Lower Power Consumption: Operates at 1.2V, contributing to energy efficiency and reducing heat generation.

Additional Details

The HMA84GR7AFR4N-VKTN is designed to meet JEDEC standards for DDR4 RDIMMs. The ECC (Error Correcting Code) feature offers significant benefits for server environments by preventing data corruption and system crashes due to memory errors. The Registered DIMM (RDIMM) design includes a register that buffers the address, command, and control signals, reducing the electrical load on the memory controller and improving signal integrity, especially in high-density configurations. This module is compatible with a wide range of server and workstation motherboards that support DDR4 RDIMM memory, making it a versatile and reliable solution for demanding computing needs.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess