EN
  • EN
  • DE

HMAA4GR7AJR4N-WM

Part No HMAA4GR7AJR4N-WM
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2933Y 4Gx72 ECC Reg/RDIMM 1Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946264-HMAA4GR7AJR4N-WM
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA4GR7AJR4N-WM CAD Model

Description

The HMAA4GR7AJR4N-WM is a DDR4 SDRAM memory module designed and manufactured by Hynix Semiconductor. This memory module is engineered to provide high-speed data access and improved performance for a variety of computing applications, including desktop PCs, servers, and workstations.

Applications:

  • Desktop PCs: Improves overall system responsiveness and enhances the performance of applications, including gaming, content creation, and everyday tasks.
  • Servers: Provides stable and fast memory for server applications, virtualization, and data processing, ensuring reliable operation under heavy workloads.
  • Workstations: Supports demanding applications such as CAD, video editing, and scientific simulations, enabling smooth and efficient performance.
  • High-Performance Computing: Used in environments where rapid data processing is critical, delivering the necessary speed and reliability for complex computations.

Features:

  • DDR4 Technology: Utilizes the latest DDR4 SDRAM technology, offering increased bandwidth and lower power consumption compared to previous DDR generations.
  • High Capacity: Provides a substantial memory capacity, allowing for efficient multitasking and handling of large datasets.
  • Fast Clock Speed: Operates at a high clock frequency, enabling rapid data transfer rates and reduced latency.
  • Unbuffered DIMM (UDIMM): Designed as an unbuffered DIMM, making it suitable for a wide range of consumer and enterprise applications.
  • Reliable Performance: Manufactured by Hynix, a leading memory manufacturer known for producing high-quality and reliable memory modules.

Benefits:

  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without experiencing performance slowdowns.
  • Faster Load Times: Reduces application and file loading times, improving overall system responsiveness.
  • Improved Gaming Experience: Enhances gaming performance with smoother frame rates and reduced lag.
  • Increased Productivity: Enables users to work more efficiently by handling complex tasks and large files with ease.
  • Energy Efficiency: DDR4 technology ensures lower power consumption, contributing to longer battery life in laptops and reduced energy costs in desktops and servers.

Additional Details:

Specific details such as the exact capacity (e.g., 4GB, 8GB, 16GB), clock speed (e.g., 2133MHz, 2400MHz, 2666MHz), and voltage requirements of the HMAA4GR7AJR4N-WM module may vary. Consult the product datasheet or manufacturer's specifications for precise details. The module is designed to meet industry standards for compatibility and reliability. It is suitable for use in systems that support DDR4 UDIMM memory modules.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 100 512GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess