EN
  • EN
  • DE

HMT84GR7AMR4C-PB

Part No HMT84GR7AMR4C-PB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 4Gx72 ECC Reg/RDIMM 4Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948525-HMT84GR7AMR4C-PB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT84GR7AMR4C-PB CAD Model

Description

The Hynix HMT84GR7AMR4C-PB is a 32GB DDR3 Registered ECC server memory module. This module is designed for high-performance and reliable memory for servers and workstations, featuring error-correcting code (ECC) functionality which is crucial for maintaining data integrity in critical applications. This module is ideal for demanding environments that require high capacity and stability.

Applications

  • Servers
  • Workstations
  • High-Performance Computing (HPC) Systems
  • Data Centers

Features

  • Capacity: 32GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: RDIMM (Registered Dual Inline Memory Module)
  • Speed: PC3-12800 (1600MHz)
  • Voltage: 1.5V
  • Pin Count: 240-Pin
  • Error Correction: ECC (Error-Correcting Code)
  • Buffering: Registered

Benefits

  • High Capacity: 32GB capacity allows for handling large datasets and memory-intensive applications.
  • Data Integrity: ECC functionality detects and corrects memory errors, ensuring data accuracy and system stability.
  • Reliable Performance: Registered design enhances signal integrity and stability, especially in systems with multiple memory modules.
  • Improved Server Performance: Enhances overall server performance and responsiveness, allowing for faster processing of critical tasks.
  • Reduced Downtime: ECC helps prevent system crashes and data corruption caused by memory errors, minimizing downtime.

Additional Details

The HMT84GR7AMR4C-PB is a quad-rank module. Being a registered module, it includes a register between the memory controller and the DRAM chips, which helps to improve signal quality and stability, particularly when multiple modules are installed. This module is compliant with JEDEC standards, ensuring compatibility with a wide range of servers and workstations that support DDR3 RDIMM memory. It is suitable for applications requiring high memory capacity, data integrity, and reliable performance, such as virtualization, database management, and scientific computing.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess