EN
  • EN
  • DE

HY29F040AC-55

Part No HY29F040AC-55
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Description NOR Flash Parallel 5V 4M-bit 512K x 8 55ns 32-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063785-HY29F040AC-55
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY29F040AC-55 CAD Model

Description

The HY29F040AC-55 is a 4-Megabit Flash Memory device manufactured by Hynix Semiconductor. It is organized as 512K x 8 bits, offering a combination of high density, low power consumption, and fast access times. This memory chip is designed for a wide range of embedded applications where non-volatile storage is required.

Applications

  • Embedded systems for storing firmware.
  • Networking equipment for configuration storage.
  • Industrial control systems for program memory.
  • Consumer electronics such as digital cameras and MP3 players.
  • BIOS storage in older computer systems.

Features

  • Organization: 512K x 8 bits
  • Access Time: 55 ns
  • Supply Voltage: 5V
  • Package: DIP32 or PLCC32
  • Operating Temperature: -40°C to +85°C
  • Sector Erase Capability: Allows for selective erasure of memory blocks.
  • Low Power Consumption: Suitable for battery-powered applications.
  • High Endurance: Capable of withstanding a large number of program/erase cycles.

Benefits

  • Fast access times enable quick data retrieval and program execution.
  • Non-volatile storage ensures data retention even when power is off.
  • Sector erase capability allows for efficient memory management.
  • Wide operating temperature range ensures reliable operation in harsh environments.
  • Low power consumption extends battery life in portable devices.
  • High endurance ensures long-term reliability.

Additional Details

The HY29F040AC-55 utilizes advanced flash memory technology to provide reliable and cost-effective storage. It supports both read and write operations, making it suitable for applications where data needs to be updated periodically. The device also incorporates protection mechanisms to prevent accidental data corruption. The 55ns access time makes it well-suited for real-time applications where fast response is critical.

The device comes in industry-standard packages, such as DIP32 and PLCC32, which simplifies integration into existing systems. Its low power consumption and wide operating temperature range make it a versatile solution for a variety of applications. This Flash Memory provides a reliable non-volatile data storage for diverse embedded systems.

You May Also Be Interested in

Panasonic
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess