EN
  • EN
  • DE

HY29LV800-TF-120

Part No HY29LV800-TF-120
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019764-HY29LV800-TF-120
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY29LV800-TF-120 CAD Model

Description

The HY29LV800-TF-120 is an 8-Megabit (1M x 8 or 512K x 16) CMOS Flash memory device. It is designed for systems requiring high-density, non-volatile storage solutions. This memory chip is commonly used for storing firmware, boot code, and data in a variety of electronic devices.

Applications

  • Embedded Systems: Used for storing firmware and configuration data in embedded systems.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing boot code and operating system images.
  • Consumer Electronics: Integrated into digital cameras, MP3 players, and other consumer electronics for storing user data and firmware.
  • Industrial Control Systems: Utilized in industrial control systems for storing program code and data logs.
  • Medical Devices: Found in medical devices for storing calibration data and operating software.

Features

  • High Density: Provides 8-Megabit (1M x 8 or 512K x 16) of non-volatile storage.
  • Single Power Supply: Operates from a single 3.0V power supply.
  • Fast Access Time: Features a fast access time of 120ns.
  • Sector Erase: Supports sector erase operations for efficient memory management.
  • Program/Erase Cycles: High endurance with program/erase cycles.
  • CMOS Technology: Fabricated using CMOS technology for low power consumption.

Benefits

  • High Capacity Storage: Offers high-density non-volatile storage for various applications.
  • Low Power Consumption: Minimizes power consumption in battery powered devices.
  • Fast Access: Provides fast access times for quick data retrieval.
  • Flexible Memory Management: Supports sector erase operations for efficient memory management.
  • Reliable Performance: High endurance with program/erase cycles ensures reliable performance.

Additional Details

The HY29LV800-TF-120 requires a 3.0V power supply. It is typically available in a TSOP (Thin Small Outline Package). The specific programming and erase algorithms can be found in the Hynix Semiconductor datasheet. It's crucial to adhere to the recommended operating conditions and timing specifications for optimal performance and reliability. Detailed electrical characteristics, timing diagrams, and package dimensions are available in the datasheet.

You May Also Be Interested in

Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess