EN
  • EN
  • DE

HY5DU561622ETP-D43-T

Part No HY5DU561622ETP-D43-T
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-400 16Mx16 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944071-HY5DU561622ETP-D43-T
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU561622ETP-D43-T CAD Model

Description

The HY5DU561622ETP-D43-T is a 512Mbit Double Data Rate 2 (DDR2) SDRAM from Hynix Semiconductor. It is designed to provide high bandwidth and low latency for demanding memory applications.

Applications:

  • Graphics cards
  • High-performance computing
  • Game consoles
  • Networking devices
  • Video processing

Features:

  • 512Mbit (32M x 16) DDR2 SDRAM
  • Double data rate architecture; two data transfers per clock cycle
  • Operating frequency: Up to 250 MHz (500 Mbps)
  • VDD = 1.8V +/- 0.1V
  • VDDQ = 1.8V +/- 0.1V
  • 8 internal banks
  • Burst Length: 2, 4, 8
  • CAS Latency (CL): 3, 4, 5
  • Precharge and Write Recovery are controlled by Burst Length
  • Off-Chip Driver (OCD) Impedance Adjustment
  • On-Die Termination (ODT)
  • RoHS compliant

Benefits:

  • High Bandwidth: The DDR2 architecture provides a significant increase in bandwidth compared to DDR SDRAM, enhancing system performance.
  • Lower Power Consumption: Operates at 1.8V, reducing power consumption and heat generation.
  • Improved Signal Integrity: On-Die Termination (ODT) improves signal integrity and reduces signal reflections.
  • Increased Memory Density: 512Mbit density provides ample memory for demanding applications.
  • Enhanced Reliability: Designed for stable and reliable operation in various environments.

Additional Details:

The HY5DU561622ETP-D43-T supports a variety of memory operations, including read, write, and precharge. It includes features like Off-Chip Driver (OCD) impedance adjustment, which helps to optimize signal quality. The On-Die Termination (ODT) feature reduces signal reflections, further improving signal integrity. The component's power efficiency and high bandwidth make it well-suited for a range of applications requiring high-performance memory.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess